Wiper Master, Inc. Datasheets for Fall Arrest Systems
Fall arrest systems prevent personnel from falling in construction sites, factories, etc.
Fall Arrest Systems: Learn more
| Product Name | Notes |
|---|---|
| All-in-one kit designed specifically for construction industry. Includes full-size body harness with tongue-buckle leg straps, sliding back D-ring, sub-pelvic support strap, 6' tubular shock-absorbing lanyard and 6' cross-arm strap anchorage... | |
| Available with 1" or 2" gate openings and feature lightweight, automatic twist-lock operation. | |
| Available with Qwik-Fit™, tongue buckle or quick-connect buckles for easy connection and adjustment. Design keeps leg straps in place. Dual-color (red/black) webbing has patent-pending management system for storing excess and... | |
| Built-in, woven inner core smoothly expands to reduce fall arrest forces while outer jacket serves as back-up web lanyard. Features single leg design, lightweight construction with durable webbing and snap... | |
| Commonly used in conjunction with a tie-off point, such as I-beam, column, rebar, scaffolding, roof truss or other structural member. Used to join the connecting device to the anchor point... | |
| Compact, lightweight design with all-metal braking system. Anti-ratcheting dual pawl design limits maximum arresting force to 900 lbs. Includes built-in anchorage connector with spring-loaded locking pin, impact-resistant nylon housing with... | |
| Complete fall protection system available in convenient container. Includes 5-point harness, reusable roof anchor bracket, 5/8" rope grab with 2? shock absorber and 50? of 5/8" blend rope lifeline with... | |
| Constructed of 2" webbing and includes sliding D-ring for proper placement on booms. Adjustable buckle easily tightens belt into position. | |
| Constructed of 5/8" polyester/polypropyl ene blend that offers additional abrasion and UV resistance. Available with self-locking snap hook at one end and taped on other end. Counterweight sold separately. Meets... | |
| Constructed of durable, impact-resistant housing material with steel frames. Designed to endure rigorous work environments. Equipped with quick-activating braking system. Includes 1" webbing with swivel snap hook and carabiner. Length:... | |
| Constructed of durable, water-repellent yellow webbing, this cross-over design provides added comfort and versatility with adjustable front D-ring and pass-through buckle legs. Spring-loaded stand-up back and side D-rings ensure fast,... | |
| Constructed of plated steel and designed with attached 4' Manyard® shock-absorbing lanyard and locking snap hook with 3/4" throat opening. Accommodates 3/4" or 5/8" rope. Meets all applicable OSHA, ANSI... | |
| Constructed with durable, glass-filled polyurethane housing, stainless steel working components for corrosion resistance and aluminum side plates for maximum durability and minimum weight. Anti-ratcheting twin disc brake system with audio... | |
| Constructed with removable padding, 3-D mesh lining that wicks moisture away and "X" design padding wraps around wearer for no-tangle donning. Features spring loaded "stand-up" dorsal D-ring, ergonomic design incorporating... | |
| Constructed with removable padding, 3-D mesh lining that wicks moisture away and "X" design padding wraps around wearer for no-tangle donning. Features spring-loaded "stand-up" dorsal D-ring, ergonomic design incorporating shoulder,... | |
| Contracts from 6' to 4' to greatly reduce chance of tripping, snagging or dragging. Includes special woven shock-absorbing inner core that smoothly expands to reduce fall arrest forces. Outer heavy-duty... | |
| Cost-effective alternative to tie-back, shock-absorbing lanyards. All-in-one, self-retracting lifeline/anchorage connector design. Designed for anchoring below user's harness back D-ring for greater safety and has integrated shock absorber for tie-back applications... | |
| Delivers great lifeline length-to-weight ratio to provide more freedom of movement and enhance worker productivity by extending working area availability without disconnecting. Rugged aluminum housing and stainless steel working components... | |
| Designed for attachment to waist belt while still allowing enough freedom of movement to perform the task at hand. Tools may be connected using carabiner or by looping cord around... | |
| Designed for utility and maintenance workers. Constructed with Kevlar® webbing and SofStop® pack for added safety. Available in single or twin-legged, 6' models. Meets ASTM F887-05 arc-flash standards and all... | |
| Designed specifically for concrete construction, easy-to-use, lightweight and has 5,000-lb. minimum tensile strength. Loop end of anchor slips over rebar and concrete is then poured on top of loop and... | |
| Designed specifically for tie-back use. Includes SofStop® shock-absorber pack, locking Miller 5K® snap hook, locking snap hook with 3/4" gate opening and heavy-duty CORDURA® nylon webbing. Available in single or... | |
| Designed to help workers in post-fall suspension position avoid effects of suspension trauma. Relieves pressure by inserting foot into step loop and standing up in harness. Flexing leg muscles and... | |
| Designed to provide permanent anchorage points when securely installed on wood, roof or vertical walls. Constructed of stainless steel and intended to provide fall protection for single worker. Supplied with... | |
| Drop-forged eye-bolt with 5,000-lb. rated anchor point. Easy, one-hand operation ideal for wide range of applications. Fits holes with 13/16" to 7/8" dia. and 1 3/8" to 1 9/16" wall... | |
| DualTech™ webbing offers durability and fire-retardant properties of Kevlar® on outer side, with softer fire-retardant Nomex® on inside. PivotLink™ design allows freedom of motion and comfort while unique cam buckles... | |
| Economical and safe solution to non-engineered, hand-crafted HLL systems. Includes everything required and can be installed without special tools or equipment. Complete with (2) stanchions with built-in fastening system, Zorbit® | |
| Economical, easy-to-use, complete fall protection solution simplifies product selection by providing all necessary components for fall protection safety and to meet federal OSHA compliance. Includes lightweight, full-body harness with 3-point... | |
| Eliminates need to "switch-out" equipment to maintain safe fall distance. Compact and lightweight unit attaches directly to harness back D-ring for greater mobility. High-strength, impact-resistant nylon housing is lightweight (1.9... | |
| Engineered thermoplastic housing decreases weight, rugged, impact-absorbing protective bumpers add durability. 400-lb. working capacity. No annual factory recertification. High-quality design reduces the cost of ownership and eliminates downtime. Integral load... | |
| Ergonomically designed for better fit and function with integrated hip and shoulder pads for ultimate comfort. Polyester web has superior abrasion resistance and durability. Lightweight hardware and connecting components reduce... | |
| Expands to 6? and contracts to 4 1/2' in reaction to movement. Reduces trip fall hazards, dragging and snagging for complete freedom of movement. Impact indicator allows user to visually... | |
| Extremely portable, lightweight and easy to install with no special tools or equipment. Complete with kernmantle rope lifeline assembly, tensioning device, (2) tie-off adaptors for anchoring to structure and carrying... | |
| Features 1/4" cable lanyard and locking snap hooks with 3/4" gate openings. Specially designed SofStop® shock absorber with blue, flame-retardant Nomex® cover and heavy-duty Kevlar® back-up strap. Woven inner core... | |
| Features 5-point adjustment, optional side D-rings and pass-through or tongue-buckle straps. Corrosion-resistant hardware made of zinc-plated stamped steel. 1 3/4" wide polyester web with supple back plaque. Minimum tensile strength... | |
| Features blue, flame-retardant Nomex® webbing to protect against weld splatter. Special inner Kevlar® core adds strength and high-temperature resistance. Equipped with back D-ring, mating chest and leg straps, friction shoulder... | |
| Features lanyard keepers for holding unused snap hooks and reducing trip hazards, water-repellent Repel™ webbing and built-in rip-stitch impact indicators for inspection of harness for prior damaging impact loads. Includes... | |
| Features sliding back D-ring which keeps worker in upright position in event of a fall. Lightweight, durable webbing provides all day comfort and dependability. Available in standard or stretch webbing. | |
| Features sliding back D-ring with attached lanyard which keeps worker in upright position in event of a fall. Lightweight, durable webbing provides all day comfort and sub-pelvic strap helps reduce... | |
| Features sturdy, durable webbing, mating-buckle chest straps, tongue-buckle leg straps, cam buckles, stand-up D-ring, self-contained label pack, web finials and integrated back and shoulder pad. PivotLink™ connection offers unique rotary... | |
| For attaching tools. Black, 1 3/4" web belt with tongue buckle. Universal (L/XL). Not intended for fall protection. | |
| Fully adjustable, glides easily along any beam and can connect horizontally to wide range of I and H beam flanges from 3" to 14" wide and up to 2 1/2" | |
| High impact-resistant nylon housing with smooth, round edges increases durability. Corrosion-resistant stainless steel and aluminum internal components. Unique side payout design reduces wear on the entry guide bushing and cable. | |
| Ideal for any approved horizontal rope system since grab can be removed and reattached to rope at any point during traverse. Designed for 5/8" nylon or polyester rope and operates... | |
| Ideally suited to variety of construction, industrial, warehouse, utility and confined space applications. Compact design with swivels on snap hook and on top of unit is perfect for hard-to-mount and... | |
| Includes semi-flexible back shield for protective impact resistance, PivotLink™ connection design for bending mobility, quick-release cam buckles for one-hand adjustments, self-contained label pack and web finials. Stand-up, oversized back D-ring... | |
| Incorporates revolutionary new concept that separates all dynamic components, including motor spring and brake, from foreign elements such as grease, moisture and dirt. Environmentally sealed stainless steel and cast aluminum... | |
| Incorporates unique inner core that immediately begins to extend and absorb energy during a fall, limiting arresting forces to no more than 900 lbs. Features abrasion-resistant tubular webbing for durability... | |
| Increases worker mobility, reduce chance of tripping or snagging and contract from 6' to 4'. Features SofStop shock absorber with back-up safety strap. Snap hooks have 3/4" throat opening and... | |
| Innovative retractable design allows user to quickly and efficiently set-up any length of system and dismantle it just as fast. Retractable lifeline is pulled out for installation and retracted with... | |
| Lightweight and features durable polyester sheathing for increased abrasion and UV resistance. Single leg design includes highly visible deployment tag. Elastic design contracts from 6? to 4 1/2? and reduces... | |
| Lightweight at only 4 1/2 lbs. with 400-lb. load capacity and easy, single hand installation. Low friction wear pads with Teflon® eliminate metal-to-metal contact and allow unit to glide effortlessly... | |
| Lightweight components and durable webbing provide comfortable protection. Vest-style harness fits wide range of body types and sizes. Color-contrasting thigh and torso straps simplify donning. Features Qwik-Fit™ chest strap, abrasion-resistant,... | |
| Lightweight lanyard with low-profile body. Shock absorber includes clear, durable protective cover over labels to increase service life and allow for easy inspection. Includes tear-tape design to keep fall arrest... | |
| Lightweight, compact design offers greater mobility, requires less fall clearance and reduces tripping hazards. Greater versatility through dual operation. Attaches directly to harness D-ring for use as personal fall limiter... | |
| Maintains worker position in operations such as setting forms and tying rebar. For positioning only and not intended for fall protection. Features heavy-duty webbing with built-in 3" back pad, tongue... | |
| Mobile design with hands-free operation automatically follows user. Designed to be less sensitive to 5/8" rope variations. Use with 3' shock-absorbing lanyard. Meets or exceeds all applicable OSHA requirements and... | |
| Permanent or temporary solution for roof safety. Versatile single-point anchor post accommodates most industrial roof designs including standing seam, membrane, built-up, metal sheathing, concrete and wood. Quick, easy installation to... | |
| Provides comfortable protection due to lightweight components and durable webbing. Vest-style harness, with back and hip D-rings for work positioning, fits wide range of body types and sizes. Color-contrasting thigh... | |
| Provides complete horizontal mobility and can be tied-off overhead or at feet (use with Force2™ shock absorbing lanyard when used at feet). Effortlessly slides across beam on wear pads, eliminating... | |
| Safer than traditional lanyards due to retractable technology to ensure falls are stopped within a few inches. Lightweight, compact and durable. Rugged aluminum or thermoplastic housing with stainless steel working... | |
| Secure and durable shock-absorbing, tubular jacket lanyard uses stretching action instead of tearing to reduce arresting forces. Tubular jacket is 1 3/8" and length is 6'. Meets or exceeds OSHA... | |
| Self-retracting 11' web lanyard with quick-activating braking system limits free fall to inches. Eliminates need for extended fall distance clearance, minimizing injuries and making rescue easier. Includes steel twist-lock carabiner... | |
| Shock-absorber pack is integral part of this lanyard. In the event of a fall, pack expands to reduce fall forces at or below 900 lbs. while back-up safety strap deploys... | |
| Shock-absorbing inner core smoothly expands to reduce fall forces. Heavy-duty outer jacket serves as backup web lanyard. After a fall occurs, warning flag is released to indicate that lanyard should... | |
| Specially designed to be wrapped around beams to form secure anchor point for lanyards or other connecting devices. Made from 2" webbing for maximum strength and features 2" D-ring at... | |
| Specially formulated webbing stretches to provide greater comfort, improved safety and increased productivity. Includes mating-buckle leg and chest straps, sub-pelvic straps, friction shoulder straps and back strap to prevent user... | |
| Specifically designed for fall arrest anchorage and can also be used as end point for some horizontal lifeline systems. Installs quickly to beam structure with final tightening using built-in adjustment... | |
| Specifically designed for tie-back use, eliminates need for separate anchorage connector, reduces inventory and cost while simplifying inspections and worker training. Heavy-duty webbing resists abrasion and built-in web guide directs... | |
| Specifically designed for use in construction. Features non-stretch webbing and unique combination back D-ring/shoulder pad to minimize discomfort and stress around neck and shoulders. Soft lumbar back pad adds support... | |
| Three continuously moving, independent-braking mechanisms prevent freezing in icy or corrosive conditions. Built-in shock absorber limits fall arrest forces to under 900 lbs. and has 4 1/2' per second locking... | |
| Used to securely attach components together. Offer maximum strength of 5,000 lbs. and wide throat openings. Designed for easy securing while wearing gloves and are self-closing/self-lo cking to keep components... | |
| Used where there is no overhead anchorage and only option is to tie-off at feet. Can also be used as standard lanyard. Single leg with 1" webbing and 3600-lb. snap... | |
| Utilizes carabiner with 1" gate opening and 5000-lb. gate strength in any direction that allows it to be tied back directly to lanyard. Carabiner body shape helps avoid confusion with... | |
| Utilizes controlled tearing action when subjected to fall arrest forces, thereby limiting arresting forces to no more than 900 lbs. Features soft-cover shock absorber for added comfort. Available in 1" | |
| Utilizes stretching action rather than tearing to limit arresting forces to no more than 900 lbs. Single leg lanyard has self-locking snap hooks at both ends and is 6? in... | |
| Zinc-coated steel construction with forged alloy D-ring and includes (20) 16D nails for single use. Anchorage point is 5,000 lb. rated. Total weight is 3 lbs. |