Wiper Master, Inc. Justrite 400-09500 14 Gallon Oily Waste Canw-Lever B61607011

Description
Dispose of oil-soaked rags and protect from fires that start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed foot-operated lid opens no more than 60° and stays closed when not in use, isolating contents from fire sources and limiting oxygen, virtually eliminating the risk of spontaneous combustion. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a red durable powder-coat paint finish. FM tested and approved. UL® Listed. TUV Approved.
Description
Dispose of oil-soaked rags and protect from fires that start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed foot-operated lid opens no more than 60° and stays closed when not in use, isolating contents from fire sources and limiting oxygen, virtually eliminating the risk of spontaneous combustion. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a red durable powder-coat paint finish. FM tested and approved. UL® Listed. TUV Approved.

Suppliers

Company
Product
Description
Supplier Links
Justrite 400-09500 14 Gallon Oily Waste Canw-Lever - B61607011 - Wiper Master, Inc.
Monsey, NY, USA
Justrite 400-09500 14 Gallon Oily Waste Canw-Lever
B61607011
Justrite 400-09500 14 Gallon Oily Waste Canw-Lever B61607011
Dispose of oil-soaked rags and protect from fires that start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed foot-operated lid opens no more than 60° and stays closed when not in use, isolating contents from fire sources and limiting oxygen, virtually eliminating the risk of spontaneous combustion. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a red durable powder-coat paint finish. FM tested and approved. UL® Listed. TUV Approved.

Dispose of oil-soaked rags and protect from fires that start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed foot-operated lid opens no more than 60° and stays closed when not in use, isolating contents from fire sources and limiting oxygen, virtually eliminating the risk of spontaneous combustion. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a red durable powder-coat paint finish. FM tested and approved. UL® Listed. TUV Approved.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number B61607011
Product Name Justrite 400-09500 14 Gallon Oily Waste Canw-Lever
Container Type Cans
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details