Wiper Master, Inc. Datasheets for Eyewear

Eyewear includes safety devices, such as safety goggles, worn to protect the eyes.
Eyewear: Learn more

Product Name Notes
"Over-the Glass" (OTG) goggles provide protection against impact, chemical splash, dust, sand and debris. Lightweight, TPE body provides exceptional comfort and a snug fit. Lenses feature the Uvextra™ anti-fog coating...
"Over-the-Glass" style provides an economical alternative to prescription eyewear. Features include soft Duoflex® cushioned temples, adjustable ratchet lens inclination, universal nosebridge, and single panoramic polycarbonate lens with molded sideshields and...
Advantage® Max-4™ camouflage frames offer adjustable length temples and soft rubber nosepiece. Distortion-free, impact-resistant polycarbonate lens protects and provides optimum visual clarity. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx.
Aspheric lens follows and blends with facial outline to provide optimum, full coverage. Adjustable length temples and lens angle adjustment for customized fit. Polycarbonate lenses absorb 99.9% UV. DX™ anti-fog...
Attractive sunglass styling in an extremely lightweight design. Scratch-resistant, dual polycarbonate lens provides 99.9% UV protection. Features flex-point temples for added comfort and stability. Base curve 8 lens. Meets ANSI...
Available with adjustable length curved temples or straight temples with soft-scaled covers. Both temple styles feature an adjustable lens angle and universal comfort nosebridge. Single-piece lens is designed with cup...
Available with vented temples or the Tribal tattoo design on the frame and temples. Tough, lightweight polycarbonate lens features Duramass® scratch-resistant and AF4 anti-fog coatings. Gel nosepiece and nylon temple...
Combines athletic-looking styling and comfort. Features include lightweight frame design, unisex styling and a high-wrap lens for front and side coverage. Polycarbonate lens absorbs 99.9% UV. Meets the High Impact...
Combines the performance of impact goggles with the comfort of spectacles. Lightweight polycarbonate lens provides a wide, distortion-free field of vision. DX™ anti-fog hardcoat helps protect lens from fog, scratching...
Detachable, polycarbonate curved shield conforms to the shape of the face. Lightweight design only weighs 6.4 oz. Ideal for use in tight spaces or environments requiring added facial protection. Includes...
Face-flattering eyewear features 5-position ratchet-action temples and non-slip temple sleeves for adjustable fit. Lightweight, polycarbonate lens delivers advanced visual acuity and protection. All lenses are treated with the Duramass® scratch-resistant...
Features (2) ultra-bright, adjustable LED lights, wraparound design and cushioned brow. Polycarbonate lenses absorb 99.9% UV. Includes replaceable CR2032 3 V battery, microfiber storage bag and lanyard. Meets the High...
Features a curved, frameless lens design and resilient, spring-hinge temples. Curved lens offers 180° optically correct viewing area with a close orbital seal for increased protection. Non-slip gel temple sleeves...
Features cylindrical-shaped lens for extended visibility. Lightweight design protects against chemical splashes, dust and impact. Soft pliable frame conforms to the face and is easy to clean and sanitize. Anti-fog,...
Features dual 9-base, wraparound lenses for peripheral protection, flexible nosepiece fingers for reduced slippage, elastomer browguard for impact protection, and adjustable spatulite temples and lens inclination. Impact-resistant polycarbonate lenses block...
Features easy attachment without snaps, posts or levers, reinforced edge to resist cracking, and universal hole pattern that allows the use of Sperian® visors with other popular manufacturers' headgear. Propionate...
Features extended wraparound lens and soft, flexible nose fingers. Using MMT - Multi-Material Technology®, the frame cushions the points where eyewear contacts the face, brow, nose and ear. Adjustable temples...
Features fully adjustable, 5-position, ratchet-action temples. Also offers stylish wraparound design, 1-piece polycarbonate lens treated with the Duramass® scratch-resistant coating, integral sideshields, and lightweight frame. Available with patriotic red/white/blue (RWB)...
Features lightweight comfort, low-profile design, and toric lenses for superior optics and peripheral vision. Unique lens system for quick and simple replacement. Uvextreme® anti-fog coating and indirect ventilation system minimize...
Features lightweight nylon frame and polycarbonate wrap-around lens design for greater side impact protection and full-length non-slip TPR temple sleeves for comfort and grip. Closed-cell foam seal provides optimum protection...
Features lightweight, frameless design with rubber tips to prevent slipping and scratch-resistant lenses. Blocks 100% UV rays. Meets ANSI Z87.1-2003 High Impact.
Features matte black frame and balanced, ultra-light design. Polycarbonate lenses are treated with the Duramass® scratch-resistant coating and provide 99.9% UV protection. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx.
Features Mossy Oak brand camouflage print on frame and offers a wide, optically correct viewing zone. Strong, lightweight, polycarbonate lens provides 99.9% UV protection and also features the Duramass® scratch-resistant...
Features polycarbonate lens, body with thermal plastic rubber (TPR) seal, external liquid and chemical diversion channel, and internal perspiration channel. Multiple points of indirect venting make them ideal for chemical...
Features rubber-tipped temples and soft, rubber nosepiece for secure, custom fit. Lightweight design contributes to wearer acceptance. Polycarbonate lens provides impact resistance. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx.
Features sports-styled temples, extra flexible, padded inserts and soft nosepiece for non-slip fit. The 9-base, polycarbonate, hardcoated lens provides 180° field of distortion-free vision and 99.9% UV protection. Meets ANSI...
Features super-lightweight design, nearly total eye-orbital seal, flexible bayonet temples, gel temple sleeves and universal gel nosebridge. Strong, lightweight polycarbonate lens features single lens design with wraparound sideshields. Your choice...
Fits over most prescription eyewear and features large, clear lens. Interlocking sideshield system offers all-around protection from flying particles. Meets ANSI Z87.1-2003 High Impact.
Flexible spatula temple design for comfortable fit during long use. Nearly total eye-orbital seal assures the highest level of protection, and lightweight, polycarbonate lens filters over 99.9% of UV radiation.
Frame made of Elasto LT chemical-resistant material. Features self-adjusting temples, Soft-Touch™ comfort pads and (2) Flexi-Fit™ soft nosepieces (regular and narrow). Lenses are protected with exclusive 4A coating: anti-fog, anti-scratch,...
Frameless design combines the fit of a goggle with the styling of a spectacle. The 9-base polycarbonate unilens provides wraparound protection. Lenses absorb more than 99.9% of UV light and...
High heat resistance. Adjustable side vents ensure increased air flow. Lightweight and comfortable with a pivot headband. Provides 99.9% UV protection. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx.
High quality, soft elastomer body conforms to facial contours for a secure, customized, gap-free fit. Low profile, wraparound style for complete coverage and unobstructed vision. Features wide, adjustable slide headband...
High-performance eyewear in a lightweight design. Tough, distortion-free polycarbonate lens provides impact resistance and 99.9% UV protection. Other features include rubber-tipped temple pads and soft rubber nosepiece for all-day comfort.
Ideal safety glasses for visitors and temporary workers. Impact-resistant polycarbonate construction features integral sideshields for proper coverage and protection. Regular size fits over most prescription eyeglass frames. Lens absorbs 99.9%...
Ideal when protection from dust, wind and the sun is needed. Designed with dual polycarbonate lenses for orbital eye protection and air seal for added comfort and protection. Features high-impact...
Impact-resistant, wraparound lens provides peripheral vision. Large lens opening fits over most prescription glasses. Indirect ventilation is ideal for splash applications. Polycarbonate lens with anti-fog coating provides 99.9% UV protection.
Indirect vent goggles help provide protection against liquid splash applications. Lightweight design features impact-resistant, clear polycarbonate lens that absorbs 99.9% UV. Meets the High Impact requirements of ANSI Z87.1-2003. Case...
Lightweight design. Patented ellipsoidal lens extends the viewing range in every direction. Offers a contoured, low-profile design. Soft PVC shroud gently hugs the face, and indirect ventilation allows air to...
Lightweight protection offers sporty, 1-piece, wraparound unilens made of 100% impact-resistant polycarbonate. Absorbs greater than 99.9% of UV radiation. Features durable frame with integrated side protection and universal nosebridge. Meets...
Lightweight, all-silicone body conforms to almost any facial profile and fits easily over most prescription eyewear. Stays soft and supple in extreme temperatures. Features low-profile frame, optically correct polycarbonate lens...
Low-cost safety eyewear for temporary workers or visitors. Features contemporary, wraparound style, increased angular coverage, improved peripheral vision, molded-in browguard, and vented sideshields. The Yukon XL is an enlarged version...
Nylon frame construction with a soft nosebridge. Hardcoat lens helps improve scratch resistance and absorbs 99.9% of UV. Includes lanyard and microfiber bag. Meets the requirements of CSA Z94.3-2007 and...
One-piece wrap-around style features lightweight lens and frame construction. Blocks 100% UV rays. Meets ANSI Z87.1-2003 High Impact.
One-piece, wraparound, polycarbonate lens offers unobstructed vision and filters more than 99.9% of UV radiation. Flexible temples enhance comfort. Non-slip, rubber head grips are notched for a clip-on breakaway cord.
Polycarbonate unilens and wraparound sideshields provide peripheral vision. Includes simple lens replacement system and adjustable Duoflex® temples. Lenses have Ultra-dura® hardcoat. Lifetime frame guarantee. Meets ANSI Z87.1-2003 High Impact, is...
Popular "frameless" safety glasses feature wide, 1-piece wraparound, polycarbonate lens for unobstructed vision and close fit. Flexible, bayonet temples and black, rubber temple sleeves for use with breakaway cords. Lenses...
Popular frame style fits a variety of head shapes. Features strong, lightweight polycarbonate lens with 11-base curve, adjustable temples and soft gel nosepiece. Provides 99.9% UV protection. Meets ANSI Z87.1-2003...
Proprietary Floating Lens™ technology offers increased flexibility for more comfortable fit. Features expandable wraparound brow, ultra-lightweight design at only 27 1/2 grams, soft cushioned temple tip pads and soft, clear...
Provides convenient access to safety eyewear and encourages greater compliance. Fits all Uvex® spectacles. Black.
Reader lenses are ideal for workers who need extra magnification during close-up work. Fully adjustable design features soft nosebridge, three lens angles for custom fit, and polycarbonate lens that blocks...
Sleek, flexible and lightweight design with soft-touch temples for non-slip fit. Base curve 8 lens. Neck cord included. Provides 99.9% UV protection. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx.
Sleek, sporty wraparound metal frame design is lightweight and durable. Includes adjustable saddle nosepads for improved fit and flexible rubber temple grips for increased comfort. Dual, 10-base, impact-resistant polycarbonate lenses...
Sleek, stylish and comfortable protection is available in a selection of diopters to assist with varying levels of vision impairment. Large lens design with 8-base curve provides complete wrap-around coverage.
Sleek, unisex design features rubber-tipped temples for a secure fit and distortion-free optics for fatigue-free use. Weighs less than 1 oz., providing lightweight comfort. Tough, polycarbonate lens is impact resistant...
Sleek, wraparound chrome metal frame design. All lenses come with the Duramass® scratch-resistant coating, and some styles are also available with the Duramass AF4® anti-fog coating. Provides 99.9% UV protection.
Soft, dual-injected temples for comfortable, all day wear. Lightweight design and unisex styling. Polycarbonate wraparound lens. Meets the High Impact requirements of ANSI Z87.1-2003. Case quantity 20 Ea
Soft, PVC body is flexible for increased comfort, and durable neoprene headband prevents slippage and chemical attack. Impact-resistant polycarbonate lenses feature the Uvextreme® anti-fog coating and absorb 99.9% of UV...
Sport-styled, protective eyewear offers single, panoramic, polycarbonate lens with molded sideshields and browguard. Features adjustable temples, patented adjustable lens inclination, and universal nosebridge. Choose from standard flat spatula or soft...
Sporty design features contemporary wraparound styling with molded-in sideshields and browguards. Lenses have Ultra-dura® hardcoat (enhanced chemical and scratch resistance). Adjustable spatulite temples ensure comfortable, custom fit. Lifetime frame guarantee.
Stylish alternative to prescription safety glasses offers "Over-the-Glass" coverage and is available in two sizes that will fit over a variety of prescription eyewear. (The medium version has a 13%...
Super-lightweight design offers nearly total eye-orbital seal, flexible bayonet temples and universal nosebridge. Strong, lightweight polycarbonate lens with either the Duramass® scratch-resistant or Duramass® anti-fog lens coating. Also available uncoated.
Transparent PVC body works with most half mask respirators and protects against impact and splash. Features wide lens for unobstructed field of vision, indirect vents for chemical splash protection, and...
Unique, duo-tone frame. Features 8-base curve lens for excellent coverage. Adjustable temples combine with a lightweight design for comfort. Polycarbonate lens provides 99.9% UV protection. Meets ANSI Z87.1-2003 High Impact.
Wide temples provide structural integrity and stability. Scratch-resistant, dual polycarbonate lens. Provides 99.9% UV protection. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx.
Workers who require increased magnification for up close work can enjoy comfort, protection and adjustability. Magnifiers feature individual bifocal readers molded directly into a clear lens, extended wraparound lens design,...
Wraparound lens design closely follows the contours of the face for complete coverage that eliminates the need for sideshields. Polycarbonate lens provides wide viewing area, and adjustable lens angle and...
Wraparound sports style provides excellent panoramic vision. Frosted browguard reduces glare, and indirect venting increases airflow, adding to overall comfort. Uvextreme® anti-fog coating on lens. Fits over most Rx eyewear.
Akita EFB10S Black Frame, Clear Lens, 5 Position Ratchet, Extendable Temples.
Akita EFB20S Black Frame, Gray Lens, 5 Position Ratchet, Extendable Temples.
Boxer EKB10S Black Frame, Gray Lens, 5 Position Ratchet, Extendable Temples.
Boxer EKB15S Black Frame, Gray Lens, 5 Position Ratchet, Extendable Temples.
Boxer EKB20S Black Frame, Gray Lens, Extendable Temples.
Boxer EKB30S Black Frame, Amber Lens, Extendable Temples.
Boxer EKB50S Black Frame, Indoor/Outdoor Lens, Extendable Temples.
Boxer EKB70S Black Frame, Silver Mirror Lens, Extendable Temples.
BULLDOG EHB20S Black Frame, Gray Lens.
BULLDOG EHB30S Black Frame, AmberLens.
BULLDOG EHB50S Black Frame, Indoor/Outdoor lens.
BULLDOG EHB60S Black Frame, Blue Mirror Lens.
BULLDOG EHB70S Black Frame, Silver Mirror Lens.
BULLDOG EHB80S Black Frame, Red Mirror Lens.
BULLDOG EHF10-FST Frosted Frame, Clear Lens, Foam Seal, Anti-Fog Coated.
BULLDOG EHF10S Frosted Frame, Clear Lens.
BULLDOG EHF10ST Black Frame, Gray Lens.
BULLDOG EHF15S Frosted Blue Frame, Light Blue Lens.
Catalyst EOB10S Catalyst Black Frame, Clear Lens.
Catalyst EOB20S Catalyst Black Frame, Gray Lens.
Catalyst EOB30S Catalyst Black Frame, Amber Lens.
Catalyst EOB50S Catalyst Black Frame, Indoor/Outdoor Lens.
Catalyst EOB60S Catalyst Black Frame, Blue Mirror Lens.
Catalyst EOB70S Catalyst Black Frame, Silver Mirror Lens.
Catalyst EOB90S Catalyst Black Frame, Orange Lens.
CITATION EAB10S Black Frame, Clear Lens.
CITATION EAB20S Black Frame, Gray Lens.
CITATION EAB30S Black Frame, Amber Lens.
CITATION EAB40S Black Frame, Mirror Lens.
DANE EL10S Frosted Clear Frame, Coated Clear Lens, Rubber Temples.
DANE EL15S Frosted Blue Frame, Coated Light Blue Lens, Rubber Temples.
DANE EL20S Frosted Gray Frame, Coated Gray Lens, Rubber Temples.
DANE EL25S Frosted Brown Frame, Coated Brown Lens, Rubber Temples.
DANE EL30S Frosted Amber Frame, Coated Amber Lens, Rubber Temples.
DANE EL50S Frosted Clear Frame, Coated Clear Lens, Rubber Temples.
DANE EL60S Black Frame, Blue Mirror Lens,Rubber Temples.
DANE EL70S Black Frame, Silver Mirror Lens, Rubber Temples.
DANE EL80S Black Frame, Red Mirror Lens, Rubber Temples.
DOBERMAN ENB10S Black Frame, Clear Lens, Gray Gel Nose/Temple Sleeves.
DOBERMAN ENB15S Frosted Frame, Light Blue Lens, Clear Gel Nose/Temple Sleeves.
DOBERMAN ENB20S Black Frame, Gray Lens, Gray Gel Nose/Temple Sleeves.
DOBERMAN ENB30S Frosted Frame, Amber Lens, Clear Gel Nose/Temple Sleeves.
DOBERMAN ENB50S Black Frame, Indoor/Outdoor Lens, Clear Gel Nose/Temple Sleeves.
DOBERMAN ENB60S Black Frame, Blue Mirror Lens, Blue Gel Nose/Temple Sleeves.
DOBERMAN ENB70S Black Frame, Silvere Mirror Lens, Blue-Gray Gel Nose/Temple Sleeves.
RETRIEVER EJB10S Black Frame, Clear Lens.
RETRIEVER EJB20S Black Frame, Gray Lens.
RETRIEVER EJBIRUV3 Retriever, Green Welder Green 3.0.
RETRIEVER EJBIRUV5 Retriever, Green Welder Green 5.0.
RETRIEVER EJNWR10S Blue/White/Red Frame, Clear Lens.
RETRIEVER EJNWR20S Blue/White/Red Frame, Gray Lens.
RETRIEVER II EMB10S Black Frame, Clear Lens, Five Point Ratchet and Extendable Temples.
RETRIEVER II EMB20S Black Frame, Gray Lens, Five Point Ratchet and Extendable Temples.
RETRIEVER II EMNWR10S Red/White/Blue Frame, Clear Lens, Five Point Ratchet and Extendable Temples.