Wiper Master, Inc. Rubbermaid 270388BL Slim Jim® Paper Blue Recycling Top 270388BLRM

Description
Model Number: 2703-88 UOM: EA Color: Blue Size: 2.75" H Properties: Promote recycling and improve productivity Slotted blue top for paper All tops fit on 3540, 3541 & 3554 containers
Description
Model Number: 2703-88 UOM: EA Color: Blue Size: 2.75" H Properties: Promote recycling and improve productivity Slotted blue top for paper All tops fit on 3540, 3541 & 3554 containers

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid 270388BL Slim Jim® Paper Blue Recycling Top - 270388BLRM - Wiper Master, Inc.
Monsey, NY, USA
Rubbermaid 270388BL Slim Jim® Paper Blue Recycling Top
270388BLRM
Rubbermaid 270388BL Slim Jim® Paper Blue Recycling Top 270388BLRM
Model Number: 2703-88 UOM: EA Color: Blue Size: 2.75" H Properties: Promote recycling and improve productivity Slotted blue top for paper All tops fit on 3540, 3541 & 3554 containers
  • Model Number: 2703-88
  • UOM: EA
  • Color: Blue
  • Size: 2.75" H
  • Properties:
    • Promote recycling and improve productivity
    • Slotted blue top for paper
    • All tops fit on 3540, 3541 & 3554 containers
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number 270388BLRM
Product Name Rubbermaid 270388BL Slim Jim® Paper Blue Recycling Top
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1959127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 2.76 inch (70 mm)
Length 4.33 inch (110 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details