Wiper Master, Inc. Datasheets for Footwear and Footwear Covers
Footwear and Footwear Covers includes protective shoes, boots, covers and other outer protective gear worn on the feet.
Footwear and Footwear Covers: Learn more
| Product Name | Notes |
|---|---|
| Banana-Yellow PVC/Nitrile Upper with Black PVC/Nitrile Sole, Poly/Cotton Lining, Steel Toe & Mid Sole, 16-inch Length, EVA Insole Sizes : 6-13 Applications, Mining,Construction, Degreasing Operations & Recycling | |
| Black Boot With Black PVC Sole, Eva Insole,Plain Toe,Unlined, 16 Inch Length,Over The Sock Style Sizes : 6-13 Applications, Agriculture,Petroche mical Industry,Utilities & Water Treatment | |
| Black Boot, Plain Toe, Cotton Lined, 16 inch Length | |
| Black Boot, Steel Toe, Cotton Lined, 16 inch Length | |
| Black Five Buckle Boot, Unlined, 14 inch Length. | |
| Black Hip Boot With Adjustable Straps Plain Toe,Cotton Lined,With Black Ribbed Soles 36 Inch Length. Sizes : 8-13 | |
| Black Hip Boot With Adjustable Straps Steel Toe & Shank ,Cotton Lined,With Black Ribbed Soles 36 Inch Length. Sizes : 8-13 | |
| Black PVC Boots (1 Pair) | |
| Leather spats have removable/adjustable slider strap fasteners. Double lock-stitched with Kevlar® thread for added durability. All stress points are riveted and snaps are double leather-reinforced. Spat leggings/shoe covers are designed... | |
| Made of 100% waterproof, flexible PVC with polyester lining. Black upper with cleated black outsole, no straps or adjustments. Steel toe meets ASTM F2413-2005 for Toe Cap Impact Resistance. | |
| Made with Tyvek¨ FC spunbonded olefin. Skid-resistant, 5" high (intended to be worn over shoes). Low elastic top. Serged seams. Gray. | |
| Made with Tyvek® FC spunbonded olefin. Skid-resistant with elastic top, 18" high (intended to be worn over boots). Serged seams. Gray. | |
| Polypropylene Shoe Covers(1 Case) | |
| Super-sized to fit over bulky leather work boots. Seamless, molded, 100% waterproof PVC construction. Kick-off lugs permanently molded on the heel for easier removal of overboot. Features SF wide grip... | |
| Yellow Slush Boot, Cotton Lined, 17 inch Length. |