Wiper Master, Inc. Brute Rubbermaid 263200GY 32 gal Gray Round Containers 263200GYRM

Description
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. UOM: EA Size: 22" Diameter x 27.25" H Color: Gray Properties: 32 gallon capacity Compatible w/Trash Bags: 500788 Compatible w/Tops: 2631, 263788 All-plastic, professional grade construction will not rust, chip, or peel and resists dents NSF Standard 2 and 21
Description
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. UOM: EA Size: 22" Diameter x 27.25" H Color: Gray Properties: 32 gallon capacity Compatible w/Trash Bags: 500788 Compatible w/Tops: 2631, 263788 All-plastic, professional grade construction will not rust, chip, or peel and resists dents NSF Standard 2 and 21

Suppliers

Company
Product
Description
Supplier Links
Brute Rubbermaid 263200GY 32 gal Gray Round Containers - 263200GYRM - Wiper Master, Inc.
Monsey, NY, USA
Brute Rubbermaid 263200GY 32 gal Gray Round Containers
263200GYRM
Brute Rubbermaid 263200GY 32 gal Gray Round Containers 263200GYRM
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. UOM: EA Size: 22" Diameter x 27.25" H Color: Gray Properties: 32 gallon capacity Compatible w/Trash Bags: 500788 Compatible w/Tops: 2631, 263788 All-plastic, professional grade construction will not rust, chip, or peel and resists dents NSF Standard 2 and 21

Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines.

  • UOM: EA
  • Size: 22" Diameter x 27.25" H
  • Color: Gray
  • Properties:
    • 32 gallon capacity
    • Compatible w/Trash Bags: 500788
    • Compatible w/Tops: 2631, 263788
    • All-plastic, professional grade construction will not rust, chip, or peel and resists dents
    • NSF Standard 2 and 21
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number 263200GYRM
Product Name Brute Rubbermaid 263200GY 32 gal Gray Round Containers
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details