Wiper Master, Inc. Datasheets for Body Harnesses
Body harnesses arrest the freefall of a worker from an aerial worksite and provide support a person while being suspended. They are essential safety devices for all labor performed at elevated locations.
Body Harnesses: Learn more
| Product Name | Notes |
|---|---|
| Available with Qwik-Fit™, tongue buckle or quick-connect buckles for easy connection and adjustment. Design keeps leg straps in place. Dual-color (red/black) webbing has patent-pending management system for storing excess and... | |
| Constructed with removable padding, 3-D mesh lining that wicks moisture away and "X" design padding wraps around wearer for no-tangle donning. Features spring-loaded "stand-up" dorsal D-ring, ergonomic design incorporating shoulder,... | |
| DualTech™ webbing offers durability and fire-retardant properties of Kevlar® on outer side, with softer fire-retardant Nomex® on inside. PivotLink™ design allows freedom of motion and comfort while unique cam buckles... | |
| Ergonomically designed for better fit and function with integrated hip and shoulder pads for ultimate comfort. Polyester web has superior abrasion resistance and durability. Lightweight hardware and connecting components reduce... | |
| Features 5-point adjustment, optional side D-rings and pass-through or tongue-buckle straps. Corrosion-resistant hardware made of zinc-plated stamped steel. 1 3/4" wide polyester web with supple back plaque. Minimum tensile strength... | |
| Features blue, flame-retardant Nomex® webbing to protect against weld splatter. Special inner Kevlar® core adds strength and high-temperature resistance. Equipped with back D-ring, mating chest and leg straps, friction shoulder... | |
| Features lanyard keepers for holding unused snap hooks and reducing trip hazards, water-repellent Repel™ webbing and built-in rip-stitch impact indicators for inspection of harness for prior damaging impact loads. Includes... | |
| Features sliding back D-ring which keeps worker in upright position in event of a fall. Lightweight, durable webbing provides all day comfort and dependability. Available in standard or stretch webbing. | |
| Features sliding back D-ring with attached lanyard which keeps worker in upright position in event of a fall. Lightweight, durable webbing provides all day comfort and sub-pelvic strap helps reduce... | |
| Features sturdy, durable webbing, mating-buckle chest straps, tongue-buckle leg straps, cam buckles, stand-up D-ring, self-contained label pack, web finials and integrated back and shoulder pad. PivotLink™ connection offers unique rotary... | |
| Includes semi-flexible back shield for protective impact resistance, PivotLink™ connection design for bending mobility, quick-release cam buckles for one-hand adjustments, self-contained label pack and web finials. Stand-up, oversized back D-ring... | |
| Lightweight components and durable webbing provide comfortable protection. Vest-style harness fits wide range of body types and sizes. Color-contrasting thigh and torso straps simplify donning. Features Qwik-Fit™ chest strap, abrasion-resistant,... | |
| Provides comfortable protection due to lightweight components and durable webbing. Vest-style harness, with back and hip D-rings for work positioning, fits wide range of body types and sizes. Color-contrasting thigh... | |
| Specially formulated webbing stretches to provide greater comfort, improved safety and increased productivity. Includes mating-buckle leg and chest straps, sub-pelvic straps, friction shoulder straps and back strap to prevent user... | |
| Specifically designed for use in construction. Features non-stretch webbing and unique combination back D-ring/shoulder pad to minimize discomfort and stress around neck and shoulders. Soft lumbar back pad adds support... |