Wiper Master, Inc. Datasheets for Headsets
Headsets are designed to hold earphones to a user’s head for radio or telephone communications. They include transducers and a transmitter, and are designed to receive audible signals from a source such as a portable media player or audio amplifier. Often, headsets are bundled with microphones for two-way communication. The main benefit of headsets is that they let users listen privately, and make it easier to hear in noisy environments.
Headsets: Learn more
| Product Name | Notes |
|---|---|
| AM/FM and MP3 compatible headset features easy fingertip controls, (5) station presets, seek and scan options, liquid and foam-filled cushions for comfort, and long-lasting battery power. MP3 cord included | |
| Simple to operate and comfortable to wear, headsets feature 22 channels, up to 2-mile transmitting range, 38 CTCSS privacy sub-channels to eliminate unwanted channel interference, 462-467 MHz transmitting frequency, up... |