Wiper Master, Inc. Brute Rubbermaid 264300YL Yellow 44 gal Round Containers 264300YLRM

Description
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. UOM: EA Size: 24" Diameter x 31.5" H Color: Yellow Properties: Durable, heavy-duty containers for a variety of uses All-plastic, professional-grade construction will not rust, chip or peel; resists dents Strong, snap-on lids are available for secure, stable stacking Reinforced rims add strength and durability Built-in handles allow easy, non-slip lifting and anti-jam nesting Double-ribbed base increases stability and dragging capacity USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines Certified to NSF Standard #2
Description
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. UOM: EA Size: 24" Diameter x 31.5" H Color: Yellow Properties: Durable, heavy-duty containers for a variety of uses All-plastic, professional-grade construction will not rust, chip or peel; resists dents Strong, snap-on lids are available for secure, stable stacking Reinforced rims add strength and durability Built-in handles allow easy, non-slip lifting and anti-jam nesting Double-ribbed base increases stability and dragging capacity USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines Certified to NSF Standard #2

Suppliers

Company
Product
Description
Supplier Links
Brute Rubbermaid 264300YL Yellow 44 gal Round Containers - 264300YLRM - Wiper Master, Inc.
Monsey, NY, USA
Brute Rubbermaid 264300YL Yellow 44 gal Round Containers
264300YLRM
Brute Rubbermaid 264300YL Yellow 44 gal Round Containers 264300YLRM
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. UOM: EA Size: 24" Diameter x 31.5" H Color: Yellow Properties: Durable, heavy-duty containers for a variety of uses All-plastic, professional-grade construction will not rust, chip or peel; resists dents Strong, snap-on lids are available for secure, stable stacking Reinforced rims add strength and durability Built-in handles allow easy, non-slip lifting and anti-jam nesting Double-ribbed base increases stability and dragging capacity USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines Certified to NSF Standard #2

Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines.

  • UOM: EA
  • Size: 24" Diameter x 31.5" H
  • Color: Yellow
  • Properties:
    • Durable, heavy-duty containers for a variety of uses
    • All-plastic, professional-grade construction will not rust, chip or peel; resists dents
    • Strong, snap-on lids are available for secure, stable stacking
    • Reinforced rims add strength and durability
    • Built-in handles allow easy, non-slip lifting and anti-jam nesting
    • Double-ribbed base increases stability and dragging capacity
    • USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines
    • Certified to NSF Standard #2
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number 264300YLRM
Product Name Brute Rubbermaid 264300YL Yellow 44 gal Round Containers
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 1908429 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 35.98 inch (914 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details