Wiper Master, Inc. Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| AC Axial blower offers lightweight design and high output from an AC electric motor. Easy-to-use ventilation system is designed with tough steel construction, a durable grill, convenient carry handle and... | |
| Blower is built into a heavy-duty bag with zippered ends that allow blower use without removing blower from bag. Constructed with 9-blade polypropylene fan, steel/powder-coated housing and grill and a... | |
| Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" | |
| Include a choice of 8" blowers, 6' and 15' of ducting with storage bag and manhole ventilation pass-thru (MVP) that combines the low-profile manhole air vent, 90° elbow and built-in... | |
| Made of durable, lightweight corrosion-, UV- and chemical-resistant polyethylene material. Sturdy, easy-grip handles molded directly into blower and canister housing provide convenient, reliable transport. Choice of 15' or 25' ducting... |