Wiper Master, Inc. Datasheets for Shower and Eye Washing Stations
Shower and eye washing stations are used for hand washing and emergency eye and body washing in laboratory, industrial or factory environments.
Shower and Eye Washing Stations: Learn more
| Product Name | Notes |
|---|---|
| Bottles contain Sperian® saline solution for use in personal eyewash devices that offer secondary response and are intended to supplement, not replace, primary eyewash units. Also used for continued irrigation... | |
| Delivers a purified, sterile, and physiologically correct buffered saline solution from factory-sealed cartridges. No costly plumbing required. Provides a constant ribbon fluid flow rate of 0.4 gpm for the entire... | |
| Delivers sterile saline eyewash solution via a 100% sterile system. Highly portable and includes emergency eyewash station sign, bracket, installation DVD, tamper seal and 1-year warranty. Sterile cartridges have 2-year... | |
| Designed for the successful treatment of acid and alkali burns. Low-profile, compact-sized stations are easy-to-use and feature an "easy-to-locate" color combination. Station back plate is designed to hold 16 oz. | |
| Durable wall-mounted single or dual stations feature quick-pour bottles that deliver 16 or 32 oz. of sterile, isotonic, double-buffered relief in seconds. Bottles are dated for freshness. National Drug Code... | |
| Engineered to provide emergency eye irrigation with a maximum flow for15 minutes at a rate of 0.4 gpm. Includes steel wall brackets for easy mounting, drainage hose, bacteriostatic additive and... | |
| Features (2) GS-Plus™ spray-type heads with "flip-top" dust cover, internal flow control and filter to remove impurities from the water flow. Meets ANSI Z350.1-2009. Classified Primary. | |
| Features 10" diameter, ABS plastic shower head and (2) GS-Plus™ spray-type outlet heads with "flip-top" dust cover, internal flow control and filter to remove impurities. G1902BC eyewash has a stainless... | |
| Features stainless steel pressurized tank, built-in carrying handles, air intake fitting, pressure gauge and pressure relief valve. Approximately 10-gals. usable capacity and unmatched durability of a keg. Eyewash unit contains... | |
| Free-standing, pedestal mounted eyewash with (2) GS-Plus™ spray-type spray heads. Each head has a "flip top" dust cover, internal flow control and filter to remove impurities from the water flow. | |
| May be wall or deck mounted. Use as a fixed eyewash, leaving user?s hands free, or remove for use as a drench hose to rinse any part of user?s eyes,... | |
| Open-face design holds (1) or (2) bottles of Sperian® eyewash/body flush firmly in place while allowing easy ?snap-out" access. Provide immediate flushing until injured person can be helped to a... | |
| Physiologically balanced to match natural tears and aid in reducing additional damage to the injured eye when flushed properly. Specifically formulated to be mixed with clean, potable water and provides... | |
| Portable, lightweight and delivers 6 minutes of uninterrupted, hands-free flushing without costly plumbing. Gravity-fed flow begins immediately when the nozzle pull strap is removed. Supplied with either 70 oz. of... | |
| Portable, self-contained design may be mounted on a wall or mobile cart. Nozzle strap is easily removed to activate flushing, leaving hands free to hold eyelids open. Molded handle accepts... | |
| Self-contained eyewash unit uses gravity to deliver water through dual spray heads. Units deliver over 14 gals. of water for 15 minutes. Features a rugged plastic tank that can be... | |
| Shower head is 10" in diameter and available in orange ABS plastic or stainless steel. Furnished with stainless steel actuating arm, 29" pull rod and US-made, 1" IPS chrome-plated brass... | |
| Specially designed for wall mounting. Two large FS-Plus™ spray-type outlet heads deliver a flood of water for rinsing eyes and face. Spray head assembly has internal flow control and filter... | |
| Supplied adapters convert any faucet into an emergency eyewash station without interfering with normal operation. Can be installed at any sink, close to where accidents might occur. In an emergency,... |