Wiper Master, Inc. Justrite 896000 Sure-Grip® EX Safety Cabinets for B6166000

Description
Double-wall, 18-gauge steel construction has (2) vents with flame arresters that allow hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. Features (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire risks. Includes U -Loc™ padlockable handle, reflective Haz-Alert™ warning labels for visibility in the dark and SpillSlope™ safety shelves that direct incidental spills to the back and bottom of a leaktight 2" sump. Ten-year warranty. Yellow. Meets NFPA Code 30 and OSHA regulations. FM Approved. Models with self-closing doors comply with the International Fire Code and NFPA 1, Fire Code™.
Description
Double-wall, 18-gauge steel construction has (2) vents with flame arresters that allow hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. Features (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire risks. Includes U -Loc™ padlockable handle, reflective Haz-Alert™ warning labels for visibility in the dark and SpillSlope™ safety shelves that direct incidental spills to the back and bottom of a leaktight 2" sump. Ten-year warranty. Yellow. Meets NFPA Code 30 and OSHA regulations. FM Approved. Models with self-closing doors comply with the International Fire Code and NFPA 1, Fire Code™.

Suppliers

Company
Product
Description
Supplier Links
Justrite 896000 Sure-Grip® EX Safety Cabinets for - B6166000 - Wiper Master, Inc.
Monsey, NY, USA
Justrite 896000 Sure-Grip® EX Safety Cabinets for
B6166000
Justrite 896000 Sure-Grip® EX Safety Cabinets for B6166000
Double-wall, 18-gauge steel construction has (2) vents with flame arresters that allow hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. Features (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire risks. Includes U -Loc™ padlockable handle, reflective Haz-Alert™ warning labels for visibility in the dark and SpillSlope™ safety shelves that direct incidental spills to the back and bottom of a leaktight 2" sump. Ten-year warranty. Yellow. Meets NFPA Code 30 and OSHA regulations. FM Approved. Models with self-closing doors comply with the International Fire Code and NFPA 1, Fire Code™.

Double-wall, 18-gauge steel construction has (2) vents with flame arresters that allow hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. Features (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire risks. Includes U
-Loc™ padlockable handle, reflective Haz-Alert™ warning labels for visibility in the dark and SpillSlope™ safety shelves that direct incidental spills to the back and bottom of a leaktight 2" sump. Ten-year warranty. Yellow. Meets NFPA Code 30 and OSHA regulations. FM Approved. Models with self-closing doors comply with the International Fire Code and NFPA 1, Fire Code™.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number B6166000
Product Name Justrite 896000 Sure-Grip® EX Safety Cabinets for
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details