Wiper Master, Inc. Brute Rubbermaid 265400GY Gray Lid for 55 gal Round 265400GYRM

Description
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. Model Number: 2654 UOM: EA Size: 26.75" Diameter x 2" H Color: Gray Properties: For 55 gallon round containers All-plastic, professional-grade construction will not rust, chip or peel; resists dents Strong, snap-on lids are available for secure, stable stacking USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines Certified to NSF Std. #2
Description
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. Model Number: 2654 UOM: EA Size: 26.75" Diameter x 2" H Color: Gray Properties: For 55 gallon round containers All-plastic, professional-grade construction will not rust, chip or peel; resists dents Strong, snap-on lids are available for secure, stable stacking USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines Certified to NSF Std. #2

Suppliers

Company
Product
Description
Supplier Links
Brute Rubbermaid 265400GY Gray Lid for 55 gal Round - 265400GYRM - Wiper Master, Inc.
Monsey, NY, USA
Brute Rubbermaid 265400GY Gray Lid for 55 gal Round
265400GYRM
Brute Rubbermaid 265400GY Gray Lid for 55 gal Round 265400GYRM
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. Model Number: 2654 UOM: EA Size: 26.75" Diameter x 2" H Color: Gray Properties: For 55 gallon round containers All-plastic, professional-grade construction will not rust, chip or peel; resists dents Strong, snap-on lids are available for secure, stable stacking USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines Certified to NSF Std. #2

Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines.

  • Model Number: 2654
  • UOM: EA
  • Size: 26.75" Diameter x 2" H
  • Color: Gray
  • Properties:
    • For 55 gallon round containers
    • All-plastic, professional-grade construction will not rust, chip or peel; resists dents
    • Strong, snap-on lids are available for secure, stable stacking
    • USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines
    • Certified to NSF Std. #2
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number 265400GYRM
Product Name Brute Rubbermaid 265400GY Gray Lid for 55 gal Round
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details