Wiper Master, Inc. Brute Rubbermaid 265500GY Gray 55 gal Round Containers 265500GYRM

Description
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. Model Number: 2655 UOM: EA Size: 26.5" Diameter x 33" H Properties: 55 gallon capacity Color: Gray Compatible w/Trash Bags: 501188 Compatible w/Tops: 265788 All-plastic, professional grade construction will not rust, chip, or peel and resists dents NSF Standard 2 and 21 Certifications
Description
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. Model Number: 2655 UOM: EA Size: 26.5" Diameter x 33" H Properties: 55 gallon capacity Color: Gray Compatible w/Trash Bags: 501188 Compatible w/Tops: 265788 All-plastic, professional grade construction will not rust, chip, or peel and resists dents NSF Standard 2 and 21 Certifications

Suppliers

Company
Product
Description
Supplier Links
Brute Rubbermaid 265500GY Gray 55 gal Round Containers - 265500GYRM - Wiper Master, Inc.
Monsey, NY, USA
Brute Rubbermaid 265500GY Gray 55 gal Round Containers
265500GYRM
Brute Rubbermaid 265500GY Gray 55 gal Round Containers 265500GYRM
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. Model Number: 2655 UOM: EA Size: 26.5" Diameter x 33" H Properties: 55 gallon capacity Color: Gray Compatible w/Trash Bags: 501188 Compatible w/Tops: 265788 All-plastic, professional grade construction will not rust, chip, or peel and resists dents NSF Standard 2 and 21 Certifications

Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines.

  • Model Number: 2655
  • UOM: EA
  • Size: 26.5" Diameter x 33" H
  • Properties:
    • 55 gallon capacity
    • Color: Gray
    • Compatible w/Trash Bags: 501188
    • Compatible w/Tops: 265788
    • All-plastic, professional grade construction will not rust, chip, or peel and resists dents
    • NSF Standard 2 and 21 Certifications
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number 265500GYRM
Product Name Brute Rubbermaid 265500GY Gray 55 gal Round Containers
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Compartment Boxes - 1368899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 3.58 inch (91 mm)
View Details
Carbide Insert Compartment Packaging - 2.51X.47X.60 (63.8 x 11.9 x 15.2 MM) 2 CELL INSERT BOX - IB02/M2 - MOCAP LLC
Specs
Container Type Box
Height 0.8268 inch (21 mm)
Length 2.64 inch (67 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details