Wiper Master, Inc. Justrite 7120100 Safety Cans (Each) B61631001

Description
Type I steel safety cans are fully compliant with an ergonomically counterbalanced design for easy pouring and a rounded, swinging comfort handle. Type II AccuFlow™ safety cans offer additional convenience with two openings; top opening with lift lever for easy filling, second opening equipped with flexible metal hose for targeted pouring that also provides a safe bonding path to the receiving vessel. Manifold automatically vents to provide fast, precise, glug-free pouring. Both can types feature a self-closing leak-tight lid that automatically vents to guard against pressure buildup at elevated temperatures, a long-lasting, stainless-steel flame arrester that dissipates heat to prevent flashback ignition and are made of heavy-duty, lead-free coated steel with a tough powder paint finish for durability. Both types include a warning label with an extra-large ID zone for identifying contents, department location, or individual user name. Ten-year warranty. Meets OSHA and NFPA. FM approved, UL®/ULC® listed, Carb compliant, TUV certified. Type I Flammable Safety Cans
Description
Type I steel safety cans are fully compliant with an ergonomically counterbalanced design for easy pouring and a rounded, swinging comfort handle. Type II AccuFlow™ safety cans offer additional convenience with two openings; top opening with lift lever for easy filling, second opening equipped with flexible metal hose for targeted pouring that also provides a safe bonding path to the receiving vessel. Manifold automatically vents to provide fast, precise, glug-free pouring. Both can types feature a self-closing leak-tight lid that automatically vents to guard against pressure buildup at elevated temperatures, a long-lasting, stainless-steel flame arrester that dissipates heat to prevent flashback ignition and are made of heavy-duty, lead-free coated steel with a tough powder paint finish for durability. Both types include a warning label with an extra-large ID zone for identifying contents, department location, or individual user name. Ten-year warranty. Meets OSHA and NFPA. FM approved, UL®/ULC® listed, Carb compliant, TUV certified. Type I Flammable Safety Cans

Suppliers

Company
Product
Description
Supplier Links
Justrite 7120100 Safety Cans (Each) - B61631001 - Wiper Master, Inc.
Monsey, NY, USA
Justrite 7120100 Safety Cans (Each)
B61631001
Justrite 7120100 Safety Cans (Each) B61631001
Type I steel safety cans are fully compliant with an ergonomically counterbalanced design for easy pouring and a rounded, swinging comfort handle. Type II AccuFlow™ safety cans offer additional convenience with two openings; top opening with lift lever for easy filling, second opening equipped with flexible metal hose for targeted pouring that also provides a safe bonding path to the receiving vessel. Manifold automatically vents to provide fast, precise, glug-free pouring. Both can types feature a self-closing leak-tight lid that automatically vents to guard against pressure buildup at elevated temperatures, a long-lasting, stainless-steel flame arrester that dissipates heat to prevent flashback ignition and are made of heavy-duty, lead-free coated steel with a tough powder paint finish for durability. Both types include a warning label with an extra-large ID zone for identifying contents, department location, or individual user name. Ten-year warranty. Meets OSHA and NFPA. FM approved, UL®/ULC® listed, Carb compliant, TUV certified. Type I Flammable Safety Cans

Type I steel safety cans are fully compliant with an ergonomically counterbalanced design for easy pouring and a rounded, swinging comfort handle. Type II AccuFlow™ safety cans offer additional convenience with two openings; top opening with lift lever for easy filling, second opening equipped with flexible metal hose for targeted pouring that also provides a safe bonding path to the receiving vessel. Manifold automatically vents to provide fast, precise, glug-free pouring. Both can types feature a self-closing leak-tight lid that automatically vents to guard against pressure buildup at elevated temperatures, a long-lasting, stainless-steel flame arrester that dissipates heat to prevent flashback ignition and are made of heavy-duty, lead-free coated steel with a tough powder paint finish for durability. Both types include a warning label with an extra-large ID zone for identifying contents, department location, or individual user name. Ten-year warranty. Meets OSHA and NFPA. FM approved, UL®/ULC® listed, Carb compliant, TUV certified.

Type I Flammable Safety Cans

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number B61631001
Product Name Justrite 7120100 Safety Cans (Each)
Container Type Cans
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details