Teknor Apex Company Flexalloy® Polyvinyl Chloride Elastomer 9606-65

Description
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant High Heat Resistance Low Temperature Flexibility Sunlight Resistant (720 hours) Uses Cable Jacketing Wire Types SEOW SEW SJEOW SJEW STEOW STEW Agency Ratings UL Class 11 UL Class 12 UL Class 36 UL Class 43 UL QMTT2 .E73402 RoHS Compliance RoHS Compliant Appearance Opaque Forms Pellets
Description
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant High Heat Resistance Low Temperature Flexibility Sunlight Resistant (720 hours) Uses Cable Jacketing Wire Types SEOW SEW SJEOW SJEW STEOW STEW Agency Ratings UL Class 11 UL Class 12 UL Class 36 UL Class 43 UL QMTT2 .E73402 RoHS Compliance RoHS Compliant Appearance Opaque Forms Pellets

Suppliers

Company
Product
Description
Supplier Links
Flexalloy® Polyvinyl Chloride Elastomer - 9606-65 - Teknor Apex Company
Pawtucket, RI, USA
Flexalloy® Polyvinyl Chloride Elastomer
9606-65
Flexalloy® Polyvinyl Chloride Elastomer 9606-65
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant High Heat Resistance Low Temperature Flexibility Sunlight Resistant (720 hours) Uses Cable Jacketing Wire Types SEOW SEW SJEOW SJEW STEOW STEW Agency Ratings UL Class 11 UL Class 12 UL Class 36 UL Class 43 UL QMTT2 .E73402 RoHS Compliance RoHS Compliant Appearance Opaque Forms Pellets
Material Status
  • Commercial: Active
Availability
  • Africa & Middle East
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Flame Retardant
  • High Heat Resistance
  • Low Temperature Flexibility
  • Sunlight Resistant (720 hours)
Uses
  • Cable Jacketing
Wire Types
  • SEOW
  • SEW
  • SJEOW
  • SJEW
  • STEOW
  • STEW
Agency Ratings
  • UL Class 11
  • UL Class 12
  • UL Class 36
  • UL Class 43
  • UL QMTT2 .E73402
RoHS Compliance
  • RoHS Compliant
Appearance
  • Opaque
Forms
  • Pellets
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 9606-65
Product Name Flexalloy® Polyvinyl Chloride Elastomer
Type Thermoplastic
Form / Shape Pellets
Chemical System Vinyl / PVC
Unlock Full Specs
to access all available technical data

Similar Products

Fluon+ ™ Melt Processable Compounds - FP-EF-101 - AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
ELAN-Cast® - E 023 Black Resin / C 023 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; MoldingCompound; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
ABSORTOMER™ Alpha-olefin copolymer -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
View Details