Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 6145N

Description
Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Appearance Opaque
Description
Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Appearance Opaque

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 6145N - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
6145N
Sarlink® TPV Thermoplastic Vulcanizate 6145N
Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Appearance Opaque
Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Appearance
  • Opaque
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 6145N
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ABSORTOMER™ Alpha-olefin copolymer -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
View Details
ExxonMobil™ Polypropylene (PP), Impact copolymer resins - ExxonMobil™ PP8244E1 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details
Escor™ EAA Copolymer Resins - Escor™ 5110 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 14.00 g / 10 minutes
View Details
Low Viscosity, Two Component Epoxy - EP30-1NV - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details