Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 4149D

Description
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4149D is a high hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by injection molding, blow molding or extrusion for various applications such as boots and bellows, seals, gaskets as well as other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Good Heat Aging Resistance High Elasticity High Hardness Resilient Uses Automotive Applications Food Packaging Gaskets Profiles Seals Valves/Valve Parts Agency Ratings FDA 21 CFR 177.2600 Automotive Specifications DAIMLERCHRYSLER MSAR 30 Type B Color: Black DAIMLERCHRYSLER MSAR 30 Type B Color: Natural GM GMP.E/P.007 OPEL QK 3533 Type 3 Color: Black OPEL QK 3533 Type 3 Color: Natural Appearance Opaque Forms Pellets
Description
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4149D is a high hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by injection molding, blow molding or extrusion for various applications such as boots and bellows, seals, gaskets as well as other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Good Heat Aging Resistance High Elasticity High Hardness Resilient Uses Automotive Applications Food Packaging Gaskets Profiles Seals Valves/Valve Parts Agency Ratings FDA 21 CFR 177.2600 Automotive Specifications DAIMLERCHRYSLER MSAR 30 Type B Color: Black DAIMLERCHRYSLER MSAR 30 Type B Color: Natural GM GMP.E/P.007 OPEL QK 3533 Type 3 Color: Black OPEL QK 3533 Type 3 Color: Natural Appearance Opaque Forms Pellets

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 4149D - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
4149D
Sarlink® TPV Thermoplastic Vulcanizate 4149D
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4149D is a high hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by injection molding, blow molding or extrusion for various applications such as boots and bellows, seals, gaskets as well as other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Good Heat Aging Resistance High Elasticity High Hardness Resilient Uses Automotive Applications Food Packaging Gaskets Profiles Seals Valves/Valve Parts Agency Ratings FDA 21 CFR 177.2600 Automotive Specifications DAIMLERCHRYSLER MSAR 30 Type B Color: Black DAIMLERCHRYSLER MSAR 30 Type B Color: Natural GM GMP.E/P.007 OPEL QK 3533 Type 3 Color: Black OPEL QK 3533 Type 3 Color: Natural Appearance Opaque Forms Pellets

A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4149D is a high hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by injection molding, blow molding or extrusion for various applications such as boots and bellows, seals, gaskets as well as other profiles and articles.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Fatigue Resistant
  • Good Heat Aging Resistance
  • High Elasticity
  • High Hardness
  • Resilient
Uses
  • Automotive Applications
  • Food Packaging
  • Gaskets
  • Profiles
  • Seals
  • Valves/Valve Parts
Agency Ratings
  • FDA 21 CFR 177.2600
Automotive Specifications
  • DAIMLERCHRYSLER MSAR 30 Type B Color: Black
  • DAIMLERCHRYSLER MSAR 30 Type B Color: Natural
  • GM GMP.E/P.007
  • OPEL QK 3533 Type 3 Color: Black
  • OPEL QK 3533 Type 3 Color: Natural
Appearance
  • Opaque
Forms
  • Pellets
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 4149D
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 023 Black Resin / C 023 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; MoldingCompound; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
POLYPROPYLENE (PP) - BLUE PELLETS (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Two Component Polymer System - EP21CLV - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details