Teknor Apex Company APEX® Flexible Polyvinyl Chloride 80853-C

Description
105°C, Non-Lead Stabilized, Insulation UL Recognized Component Under QMTT2, File # E73402, PVC Insulation Intended for Use in 90°C Wet Locations Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Oil Resistant Uses Insulation Wet Rated Insulation Wire & Cable Applications Wire Types MTW THHN THW THW-2 THWN THWN-2 TW Agency Ratings UL I Oil Rating UL QMTT2 .E73402 RoHS Compliance RoHS Compliant Appearance Opaque Forms Pellets
Description
105°C, Non-Lead Stabilized, Insulation UL Recognized Component Under QMTT2, File # E73402, PVC Insulation Intended for Use in 90°C Wet Locations Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Oil Resistant Uses Insulation Wet Rated Insulation Wire & Cable Applications Wire Types MTW THHN THW THW-2 THWN THWN-2 TW Agency Ratings UL I Oil Rating UL QMTT2 .E73402 RoHS Compliance RoHS Compliant Appearance Opaque Forms Pellets

Suppliers

Company
Product
Description
Supplier Links
APEX® Flexible Polyvinyl Chloride - 80853-C - Teknor Apex Company
Pawtucket, RI, USA
APEX® Flexible Polyvinyl Chloride
80853-C
APEX® Flexible Polyvinyl Chloride 80853-C
105°C, Non-Lead Stabilized, Insulation UL Recognized Component Under QMTT2, File # E73402, PVC Insulation Intended for Use in 90°C Wet Locations Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Oil Resistant Uses Insulation Wet Rated Insulation Wire & Cable Applications Wire Types MTW THHN THW THW-2 THWN THWN-2 TW Agency Ratings UL I Oil Rating UL QMTT2 .E73402 RoHS Compliance RoHS Compliant Appearance Opaque Forms Pellets

105°C, Non-Lead Stabilized, Insulation
UL Recognized Component Under QMTT2, File # E73402, PVC Insulation Intended for Use in 90°C Wet Locations


Material Status
  • Commercial: Active
Availability
  • Africa & Middle East
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Flame Retardant
  • Oil Resistant
Uses
  • Insulation
  • Wet Rated Insulation
  • Wire & Cable Applications
Wire Types
  • MTW
  • THHN
  • THW
  • THW-2
  • THWN
  • THWN-2
  • TW
Agency Ratings
  • UL I Oil Rating
  • UL QMTT2 .E73402
RoHS Compliance
  • RoHS Compliant
Appearance
  • Opaque
Forms
  • Pellets
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 80853-C
Product Name APEX® Flexible Polyvinyl Chloride
Type Thermoplastic
Form / Shape Pellets
Chemical System Vinyl / PVC
Unlock Full Specs
to access all available technical data

Similar Products

Fluon+ ™ Melt Processable Compounds - ECTFE 2000 - AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
HIGH DENSITY POLYETHYLENE (HDPE) - NATURAL PELLETS (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details