CE-22968 -- MONPRENE® THERMOPLASTIC ELASTOMER
Teknor Apex Company
Monprene® Thermoplastic Elastomer
CE-22968
Description
Material Status
Commercial: Active Availability
Asia Pacific Uses
Closures
Consumer Applications
Gaskets
Handles
Kitchenware
Medical/Healthcare Applications
Packaging
Safety Equipment
Sporting Goods
Toothbrush Handles
Tubing
Writing Instruments Appearance
Natural Color Forms
Pellets Processing Method
Extrusion
Injection Molding
Description
Material Status
Commercial: Active Availability
Asia Pacific Uses
Closures
Consumer Applications
Gaskets
Handles
Kitchenware
Medical/Healthcare Applications
Packaging
Safety Equipment
Sporting Goods
Toothbrush Handles
Tubing
Writing Instruments Appearance
Natural Color Forms
Pellets Processing Method
Extrusion
Injection Molding
Suppliers
Monprene® Thermoplastic Elastomer
CE-22968
Material Status
Commercial: Active Availability
Asia Pacific Uses
Closures
Consumer Applications
Gaskets
Handles
Kitchenware
Medical/Healthcare Applications
Packaging
Safety Equipment
Sporting Goods
Toothbrush Handles
Tubing
Writing Instruments Appearance
Natural Color Forms
Pellets Processing Method
Extrusion
Injection Molding
| Material Status |
|
| Availability |
|
| Uses |
|
|
- Medical/Healthcare Applications
|
|
|
| Appearance |
|
| Forms |
|
| Processing Method |
|
Supplier's Site
Technical Specifications
|
Product Category
|
Polymers and Plastic Resins |
|
Product Number
|
CE-22968 |
|
Product Name
|
Monprene® Thermoplastic Elastomer |
|
Type
|
ExtrusionGrade; Thermoplastic
|
Unlock Full Specs
to access all available technical data
Similar Products
ExxonMobil - Polyethylene Products
Type
FilmGrade; Thermoplastic
Tensile (Break)
11000 psi (75843 KPa)
Elongation
360.0 %
View Details
Type
CastingResin; Optical; Thermally cured
Form / Shape
Liquid
Chemical System
Epoxy
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
Type
CastingResin; Thermally cured
Chemical System
Epoxy; Silicone
Features
EMI / RFI Shielding Material
View Details
Type
Thermoplastic
Form / Shape
Pellets
Chemical System
Polyimide or Bismaleimide (BMI)
View Details