Material Status
Commercial: Active Availability
Africa & Middle East
Asia Pacific
Europe
Latin America
North America Features
Flame Retardant
High Heat Resistance
Low Temperature Flexibility
Sunlight Resistant (720 hours) Uses
Cable Jacketing Wire Types
SEOW
SEW
SJEOW
SJEW
STEOW
STEW Agency Ratings
UL Class 11
UL Class 12
UL Class 36
UL Class 43
UL QMTT2 .E73402 RoHS Compliance
RoHS Compliant Appearance
Opaque Forms
Pellets
Teknor Apex Company
Done
Description
Material Status
Commercial: Active Availability
Africa & Middle East
Asia Pacific
Europe
Latin America
North America Features
Flame Retardant
High Heat Resistance
Low Temperature Flexibility
Sunlight Resistant (720 hours) Uses
Cable Jacketing Wire Types
SEOW
SEW
SJEOW
SJEW
STEOW
STEW Agency Ratings
UL Class 11
UL Class 12
UL Class 36
UL Class 43
UL QMTT2 .E73402 RoHS Compliance
RoHS Compliant Appearance
Opaque Forms
Pellets
Material Status
Commercial: Active Availability
Africa & Middle East
Asia Pacific
Europe
Latin America
North America Features
Flame Retardant
High Heat Resistance
Low Temperature Flexibility
Sunlight Resistant (720 hours) Uses
Cable Jacketing Wire Types
SEOW
SEW
SJEOW
SJEW
STEOW
STEW Agency Ratings
UL Class 11
UL Class 12
UL Class 36
UL Class 43
UL QMTT2 .E73402 RoHS Compliance
RoHS Compliant Appearance
Opaque Forms
Pellets
Material Status
Commercial: Active
Availability
Africa & Middle East
Asia Pacific
Europe
Latin America
North America
Features
Flame Retardant
High Heat Resistance
Low Temperature Flexibility
Sunlight Resistant (720 hours)
Uses
Cable Jacketing
Wire Types
SEOW
SEW
SJEOW
SJEW
STEOW
STEW
Agency Ratings
UL Class 11
UL Class 12
UL Class 36
UL Class 43
UL QMTT2 .E73402
RoHS Compliance
RoHS Compliant
Appearance
Opaque
Forms
Pellets
Supplier's Site
Technical Specifications
Teknor Apex Company
Product Category
Polymers and Plastic Resins
Product Number
9604-75
Product Name
Flexalloy® Polyvinyl Chloride Elastomer
Type
Thermoplastic
Form / Shape
Pellets
Chemical System
Vinyl / PVC
Industry
Cable Jacketing
Unlock Full Specs
to access all available technical data
Similar Products
Dexmet® Corporation, a part of PPG’s engineered materials division