Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 4165

Description
SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. Available in both black and natural, SARLINK® 4165 exhibits excellent compression set and flex fatigue, high and low temperature performance. The material can be processed by injection molding, blow molding and extrusion for applications such as seals, gaskets, chemical resistant hose and tube, boots and bellows. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Medium Heat Resistance Uses Automotive Applications Gaskets Hose Seals Tubing Automotive Specifications DAIMLERCHRYSLER MSAR 20 Type B Color: Black DAIMLERCHRYSLER MSAR 20 Type B Color: Natural FORD ESB-M4D495-A1 Color: Black FORD ESB-M4D495-A1 Color: Natural FORD WSD-M2D379-A1 Color: Black FORD WSD-M2D379-A1 Color: Natural GM GMP.E/P.002 Color: Black GM GMP.E/P.002 Color: Natural OPEL QK 3521 Type 1 Color: Black OPEL QK 3521 Type 1 Color: Natural Appearance Opaque Forms Pellets
Description
SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. Available in both black and natural, SARLINK® 4165 exhibits excellent compression set and flex fatigue, high and low temperature performance. The material can be processed by injection molding, blow molding and extrusion for applications such as seals, gaskets, chemical resistant hose and tube, boots and bellows. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Medium Heat Resistance Uses Automotive Applications Gaskets Hose Seals Tubing Automotive Specifications DAIMLERCHRYSLER MSAR 20 Type B Color: Black DAIMLERCHRYSLER MSAR 20 Type B Color: Natural FORD ESB-M4D495-A1 Color: Black FORD ESB-M4D495-A1 Color: Natural FORD WSD-M2D379-A1 Color: Black FORD WSD-M2D379-A1 Color: Natural GM GMP.E/P.002 Color: Black GM GMP.E/P.002 Color: Natural OPEL QK 3521 Type 1 Color: Black OPEL QK 3521 Type 1 Color: Natural Appearance Opaque Forms Pellets

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 4165 - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
4165
Sarlink® TPV Thermoplastic Vulcanizate 4165
SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. Available in both black and natural, SARLINK® 4165 exhibits excellent compression set and flex fatigue, high and low temperature performance. The material can be processed by injection molding, blow molding and extrusion for applications such as seals, gaskets, chemical resistant hose and tube, boots and bellows. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Medium Heat Resistance Uses Automotive Applications Gaskets Hose Seals Tubing Automotive Specifications DAIMLERCHRYSLER MSAR 20 Type B Color: Black DAIMLERCHRYSLER MSAR 20 Type B Color: Natural FORD ESB-M4D495-A1 Color: Black FORD ESB-M4D495-A1 Color: Natural FORD WSD-M2D379-A1 Color: Black FORD WSD-M2D379-A1 Color: Natural GM GMP.E/P.002 Color: Black GM GMP.E/P.002 Color: Natural OPEL QK 3521 Type 1 Color: Black OPEL QK 3521 Type 1 Color: Natural Appearance Opaque Forms Pellets

SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. Available in both black and natural, SARLINK® 4165 exhibits excellent compression set and flex fatigue, high and low temperature performance. The material can be processed by injection molding, blow molding and extrusion for applications such as seals, gaskets, chemical resistant hose and tube, boots and bellows.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Fatigue Resistant
  • Medium Heat Resistance
Uses
  • Automotive Applications
  • Gaskets
  • Hose
  • Seals
  • Tubing
Automotive Specifications
  • DAIMLERCHRYSLER MSAR 20 Type B Color: Black
  • DAIMLERCHRYSLER MSAR 20 Type B Color: Natural
  • FORD ESB-M4D495-A1 Color: Black
  • FORD ESB-M4D495-A1 Color: Natural
  • FORD WSD-M2D379-A1 Color: Black
  • FORD WSD-M2D379-A1 Color: Natural
  • GM GMP.E/P.002 Color: Black
  • GM GMP.E/P.002 Color: Natural
  • OPEL QK 3521 Type 1 Color: Black
  • OPEL QK 3521 Type 1 Color: Natural
Appearance
  • Opaque
Forms
  • Pellets
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 4165
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 43-5701 Gray Resin / C 402 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
CYCLIC OLEFIN COPOLYMER (COC-MEDICAL) NATURAL PELLETS - 8007S (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Ethylene Copolymer (EEA, EVA, EBAC)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Two Component, Highly Flexibilized Epoxy for Bonding, Sealing and Coating - EP21TDC-4 - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy; Polyurethane
View Details