Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 4180

Description
SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. SARLINK® 4180 is a higher hardness grade featuring excellent flex fatigue resistance, compression set, heat aging and resilience to be used in injection molded parts, extruded profiles, hose and tubing. It can be blow molded into boots, ducts and other articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Good Heat Aging Resistance High Hardness Resilient Uses Automotive Applications Hose Profiles Tubing Automotive Specifications DAIMLERCHRYSLER MSAR 20 Type D Color: Black DAIMLERCHRYSLER MSAR 20 Type D Color: Natural FORD ESB-M4D495-A3 Color: Black FORD ESB-M4D495-A3 Color: Natural FORD WSD-M2D381-A1 Color: Black FORD WSD-M2D381-A1 Color: Natural FORD WSS-M2D381-A1 Color: Black FORD WSS-M2D381-A1 Color: Natural GM GMP.E/P.004 Color: Black GM GMP.E/P.004 Color: Natural OPEL QK 3525 Type 5 Color: Black OPEL QK 3525 Type 5 Color: Natural Appearance Opaque Forms Pellets
Description
SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. SARLINK® 4180 is a higher hardness grade featuring excellent flex fatigue resistance, compression set, heat aging and resilience to be used in injection molded parts, extruded profiles, hose and tubing. It can be blow molded into boots, ducts and other articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Good Heat Aging Resistance High Hardness Resilient Uses Automotive Applications Hose Profiles Tubing Automotive Specifications DAIMLERCHRYSLER MSAR 20 Type D Color: Black DAIMLERCHRYSLER MSAR 20 Type D Color: Natural FORD ESB-M4D495-A3 Color: Black FORD ESB-M4D495-A3 Color: Natural FORD WSD-M2D381-A1 Color: Black FORD WSD-M2D381-A1 Color: Natural FORD WSS-M2D381-A1 Color: Black FORD WSS-M2D381-A1 Color: Natural GM GMP.E/P.004 Color: Black GM GMP.E/P.004 Color: Natural OPEL QK 3525 Type 5 Color: Black OPEL QK 3525 Type 5 Color: Natural Appearance Opaque Forms Pellets

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 4180 - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
4180
Sarlink® TPV Thermoplastic Vulcanizate 4180
SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. SARLINK® 4180 is a higher hardness grade featuring excellent flex fatigue resistance, compression set, heat aging and resilience to be used in injection molded parts, extruded profiles, hose and tubing. It can be blow molded into boots, ducts and other articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Good Heat Aging Resistance High Hardness Resilient Uses Automotive Applications Hose Profiles Tubing Automotive Specifications DAIMLERCHRYSLER MSAR 20 Type D Color: Black DAIMLERCHRYSLER MSAR 20 Type D Color: Natural FORD ESB-M4D495-A3 Color: Black FORD ESB-M4D495-A3 Color: Natural FORD WSD-M2D381-A1 Color: Black FORD WSD-M2D381-A1 Color: Natural FORD WSS-M2D381-A1 Color: Black FORD WSS-M2D381-A1 Color: Natural GM GMP.E/P.004 Color: Black GM GMP.E/P.004 Color: Natural OPEL QK 3525 Type 5 Color: Black OPEL QK 3525 Type 5 Color: Natural Appearance Opaque Forms Pellets

SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. SARLINK® 4180 is a higher hardness grade featuring excellent flex fatigue resistance, compression set, heat aging and resilience to be used in injection molded parts, extruded profiles, hose and tubing. It can be blow molded into boots, ducts and other articles.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Fatigue Resistant
  • Good Heat Aging Resistance
  • High Hardness
  • Resilient
Uses
  • Automotive Applications
  • Hose
  • Profiles
  • Tubing
Automotive Specifications
  • DAIMLERCHRYSLER MSAR 20 Type D Color: Black
  • DAIMLERCHRYSLER MSAR 20 Type D Color: Natural
  • FORD ESB-M4D495-A3 Color: Black
  • FORD ESB-M4D495-A3 Color: Natural
  • FORD WSD-M2D381-A1 Color: Black
  • FORD WSD-M2D381-A1 Color: Natural
  • FORD WSS-M2D381-A1 Color: Black
  • FORD WSS-M2D381-A1 Color: Natural
  • GM GMP.E/P.004 Color: Black
  • GM GMP.E/P.004 Color: Natural
  • OPEL QK 3525 Type 5 Color: Black
  • OPEL QK 3525 Type 5 Color: Natural
Appearance
  • Opaque
Forms
  • Pellets
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 4180
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - VICTREX® 600PF - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Two Part Epoxy System for Medical and Related Applications Featuring Superior Toughness - EP21LV3/5Med - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 114 Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 2800 psi (19305 KPa)
View Details
ACETAL (DELRIN) BLACK PELLETS - 900P (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details