Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 4175

Description
SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. Available in both black and natural, SARLINK® 4175 exhibits excellent compression set and flex fatigue, high and low temperature performance. The material can be processed by injection molding, blow molding and extrusion for applications such as seals, gaskets, chemical resistant hose and tube, boots and bellows. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Medium Heat Resistance Uses Automotive Applications Gaskets Hose Seals Tubing Automotive Specifications DAIMLERCHRYSLER MSAR 20 Type C Color: Black DAIMLERCHRYSLER MSAR 20 Type C Color: Natural FORD ESB-M4D495-A2 Color: Black FORD ESB-M4D495-A2 Color: Natural FORD WSD-M2D380-A1 Color: Black FORD WSD-M2D380-A1 Color: Natural GM GMP.E/P.003 Color: Black GM GMP.E/P.003 Color: Natural OPEL QK 3523 Type 3 Color: Black OPEL QK 3523 Type 3 Color: Natural Appearance Natural Color Opaque Forms Pellets
Description
SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. Available in both black and natural, SARLINK® 4175 exhibits excellent compression set and flex fatigue, high and low temperature performance. The material can be processed by injection molding, blow molding and extrusion for applications such as seals, gaskets, chemical resistant hose and tube, boots and bellows. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Medium Heat Resistance Uses Automotive Applications Gaskets Hose Seals Tubing Automotive Specifications DAIMLERCHRYSLER MSAR 20 Type C Color: Black DAIMLERCHRYSLER MSAR 20 Type C Color: Natural FORD ESB-M4D495-A2 Color: Black FORD ESB-M4D495-A2 Color: Natural FORD WSD-M2D380-A1 Color: Black FORD WSD-M2D380-A1 Color: Natural GM GMP.E/P.003 Color: Black GM GMP.E/P.003 Color: Natural OPEL QK 3523 Type 3 Color: Black OPEL QK 3523 Type 3 Color: Natural Appearance Natural Color Opaque Forms Pellets

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 4175 - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
4175
Sarlink® TPV Thermoplastic Vulcanizate 4175
SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. Available in both black and natural, SARLINK® 4175 exhibits excellent compression set and flex fatigue, high and low temperature performance. The material can be processed by injection molding, blow molding and extrusion for applications such as seals, gaskets, chemical resistant hose and tube, boots and bellows. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Medium Heat Resistance Uses Automotive Applications Gaskets Hose Seals Tubing Automotive Specifications DAIMLERCHRYSLER MSAR 20 Type C Color: Black DAIMLERCHRYSLER MSAR 20 Type C Color: Natural FORD ESB-M4D495-A2 Color: Black FORD ESB-M4D495-A2 Color: Natural FORD WSD-M2D380-A1 Color: Black FORD WSD-M2D380-A1 Color: Natural GM GMP.E/P.003 Color: Black GM GMP.E/P.003 Color: Natural OPEL QK 3523 Type 3 Color: Black OPEL QK 3523 Type 3 Color: Natural Appearance Natural Color Opaque Forms Pellets

SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. Available in both black and natural, SARLINK® 4175 exhibits excellent compression set and flex fatigue, high and low temperature performance. The material can be processed by injection molding, blow molding and extrusion for applications such as seals, gaskets, chemical resistant hose and tube, boots and bellows.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Fatigue Resistant
  • Medium Heat Resistance
Uses
  • Automotive Applications
  • Gaskets
  • Hose
  • Seals
  • Tubing
Automotive Specifications
  • DAIMLERCHRYSLER MSAR 20 Type C Color: Black
  • DAIMLERCHRYSLER MSAR 20 Type C Color: Natural
  • FORD ESB-M4D495-A2 Color: Black
  • FORD ESB-M4D495-A2 Color: Natural
  • FORD WSD-M2D380-A1 Color: Black
  • FORD WSD-M2D380-A1 Color: Natural
  • GM GMP.E/P.003 Color: Black
  • GM GMP.E/P.003 Color: Natural
  • OPEL QK 3523 Type 3 Color: Black
  • OPEL QK 3523 Type 3 Color: Natural
Appearance
  • Natural Color
  • Opaque
Forms
  • Pellets
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 4175
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Fluon+ ™ Filled PTFE Compounds - FC 122 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Liquid Epoxy EP30F Resists Abrasion and Chemicals - EP30F - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
ExxonMobil™ Polypropylene (PP), Homopolymer resins - ExxonMobil™ PP5341E1 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Electronics; Sanitary
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 114 Cast - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3200 psi (22063 KPa)
View Details