Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 4190

Description
SARLINK® 4000 series are multi-purpose thermoplastic elastomers with excellent flex fatigue resistance, heat aging, improved elasticity and resilience designed primarily for demanding automotive applications. SARLINK® 4190 is a high hardness grade for use in injection molded parts, sheet and profile extrusions such as weather-stripping and expansion joints. It can also be blow molded into boots and ducts. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Good Heat Aging Resistance High Hardness Resilient Uses Automotive Applications Profiles Sheet Weatherstripping Automotive Specifications DAIMLERCHRYSLER MSAR 20 Type E Color: Black DAIMLERCHRYSLER MSAR 20 Type E Color: Natural FORD ESB-M4D495-A4 Color: Black FORD ESB-M4D495-A4 Color: Natural FORD WSD-M2D382-A1 Color: Black FORD WSD-M2D382-A1 Color: Natural GM GMP.E/P.005 Color: Black GM GMP.E/P.005 Color: Natural OPEL QK 3526 Type 6 Color: Black OPEL QK 3526 Type 6 Color: Natural Appearance Opaque Forms Pellets
Description
SARLINK® 4000 series are multi-purpose thermoplastic elastomers with excellent flex fatigue resistance, heat aging, improved elasticity and resilience designed primarily for demanding automotive applications. SARLINK® 4190 is a high hardness grade for use in injection molded parts, sheet and profile extrusions such as weather-stripping and expansion joints. It can also be blow molded into boots and ducts. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Good Heat Aging Resistance High Hardness Resilient Uses Automotive Applications Profiles Sheet Weatherstripping Automotive Specifications DAIMLERCHRYSLER MSAR 20 Type E Color: Black DAIMLERCHRYSLER MSAR 20 Type E Color: Natural FORD ESB-M4D495-A4 Color: Black FORD ESB-M4D495-A4 Color: Natural FORD WSD-M2D382-A1 Color: Black FORD WSD-M2D382-A1 Color: Natural GM GMP.E/P.005 Color: Black GM GMP.E/P.005 Color: Natural OPEL QK 3526 Type 6 Color: Black OPEL QK 3526 Type 6 Color: Natural Appearance Opaque Forms Pellets

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 4190 - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
4190
Sarlink® TPV Thermoplastic Vulcanizate 4190
SARLINK® 4000 series are multi-purpose thermoplastic elastomers with excellent flex fatigue resistance, heat aging, improved elasticity and resilience designed primarily for demanding automotive applications. SARLINK® 4190 is a high hardness grade for use in injection molded parts, sheet and profile extrusions such as weather-stripping and expansion joints. It can also be blow molded into boots and ducts. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Good Heat Aging Resistance High Hardness Resilient Uses Automotive Applications Profiles Sheet Weatherstripping Automotive Specifications DAIMLERCHRYSLER MSAR 20 Type E Color: Black DAIMLERCHRYSLER MSAR 20 Type E Color: Natural FORD ESB-M4D495-A4 Color: Black FORD ESB-M4D495-A4 Color: Natural FORD WSD-M2D382-A1 Color: Black FORD WSD-M2D382-A1 Color: Natural GM GMP.E/P.005 Color: Black GM GMP.E/P.005 Color: Natural OPEL QK 3526 Type 6 Color: Black OPEL QK 3526 Type 6 Color: Natural Appearance Opaque Forms Pellets

SARLINK® 4000 series are multi-purpose thermoplastic elastomers with excellent flex fatigue resistance, heat aging, improved elasticity and resilience designed primarily for demanding automotive applications. SARLINK® 4190 is a high hardness grade for use in injection molded parts, sheet and profile extrusions such as weather-stripping and expansion joints. It can also be blow molded into boots and ducts.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Fatigue Resistant
  • Good Heat Aging Resistance
  • High Hardness
  • Resilient
Uses
  • Automotive Applications
  • Profiles
  • Sheet
  • Weatherstripping
Automotive Specifications
  • DAIMLERCHRYSLER MSAR 20 Type E Color: Black
  • DAIMLERCHRYSLER MSAR 20 Type E Color: Natural
  • FORD ESB-M4D495-A4 Color: Black
  • FORD ESB-M4D495-A4 Color: Natural
  • FORD WSD-M2D382-A1 Color: Black
  • FORD WSD-M2D382-A1 Color: Natural
  • GM GMP.E/P.005 Color: Black
  • GM GMP.E/P.005 Color: Natural
  • OPEL QK 3526 Type 6 Color: Black
  • OPEL QK 3526 Type 6 Color: Natural
Appearance
  • Opaque
Forms
  • Pellets
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 4190
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

AURUM™ Thermoplastic polyimide -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
Chemical System Polyimide or Bismaleimide (BMI)
View Details
ExxonMobil™ Polypropylene (PP), Impact copolymer resins - ExxonMobil™ PP7965L1 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 110 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 2.00 g / 10 minutes
View Details
Two Component, Highly Flexibilized Epoxy for Bonding, Sealing and Coating - EP21TDC-4 - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy; Polyurethane
View Details