Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 4155

Description
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4155 is a low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by injection molding, blow molding or extrusion for various applications such as boots and bellows, seals, gaskets as well as other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Medium Heat Resistance Uses Automotive Applications Gaskets Hose Seals Tubing RoHS Compliance RoHS Compliant Automotive Specifications DAIMLERCHRYSLER MSAR 20 Type A Color: Black DAIMLERCHRYSLER MSAR 20 Type A Color: Natural FORD WSD-M2D378-A1 Color: Black FORD WSD-M2D378-A1 Color: Natural OPEL QK 3513 Type 3 Color: Black OPEL QK 3513 Type 3 Color: Natural Appearance Natural Color Opaque Forms Pellets
Description
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4155 is a low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by injection molding, blow molding or extrusion for various applications such as boots and bellows, seals, gaskets as well as other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Medium Heat Resistance Uses Automotive Applications Gaskets Hose Seals Tubing RoHS Compliance RoHS Compliant Automotive Specifications DAIMLERCHRYSLER MSAR 20 Type A Color: Black DAIMLERCHRYSLER MSAR 20 Type A Color: Natural FORD WSD-M2D378-A1 Color: Black FORD WSD-M2D378-A1 Color: Natural OPEL QK 3513 Type 3 Color: Black OPEL QK 3513 Type 3 Color: Natural Appearance Natural Color Opaque Forms Pellets

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 4155 - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
4155
Sarlink® TPV Thermoplastic Vulcanizate 4155
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4155 is a low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by injection molding, blow molding or extrusion for various applications such as boots and bellows, seals, gaskets as well as other profiles and articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Medium Heat Resistance Uses Automotive Applications Gaskets Hose Seals Tubing RoHS Compliance RoHS Compliant Automotive Specifications DAIMLERCHRYSLER MSAR 20 Type A Color: Black DAIMLERCHRYSLER MSAR 20 Type A Color: Natural FORD WSD-M2D378-A1 Color: Black FORD WSD-M2D378-A1 Color: Natural OPEL QK 3513 Type 3 Color: Black OPEL QK 3513 Type 3 Color: Natural Appearance Natural Color Opaque Forms Pellets

A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4155 is a low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by injection molding, blow molding or extrusion for various applications such as boots and bellows, seals, gaskets as well as other profiles and articles.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Fatigue Resistant
  • Medium Heat Resistance
Uses
  • Automotive Applications
  • Gaskets
  • Hose
  • Seals
  • Tubing
RoHS Compliance
  • RoHS Compliant
Automotive Specifications
  • DAIMLERCHRYSLER MSAR 20 Type A Color: Black
  • DAIMLERCHRYSLER MSAR 20 Type A Color: Natural
  • FORD WSD-M2D378-A1 Color: Black
  • FORD WSD-M2D378-A1 Color: Natural
  • OPEL QK 3513 Type 3 Color: Black
  • OPEL QK 3513 Type 3 Color: Natural
Appearance
  • Natural Color
  • Opaque
Forms
  • Pellets
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 4155
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - LMPAEK - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Low Outgassing Two Component Epoxy - EP30-2 - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 121 ExCo - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 6.00 g / 10 minutes
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details