Marki Microwave LLC MM1-1467LCH-1, GaAs MMIC High Dynamic Range Mixer MM1-1467LCH-1

Description
MM1-1467L is a GaAs MMIC double balanced mixer with a broad IF bandwidth and low conversion loss. This mixer ideal for applications which require broad IF bandwidths with operation at mmWave frequencies. The MM1-1467L is available as both wire bondable die and as connectorized modules. The -1 option for die is available for this mixer. Both the -1 and -2 mixers are electrically identically but with mirrored footprints.
Request a Quote Datasheet
Description
MM1-1467L is a GaAs MMIC double balanced mixer with a broad IF bandwidth and low conversion loss. This mixer ideal for applications which require broad IF bandwidths with operation at mmWave frequencies. The MM1-1467L is available as both wire bondable die and as connectorized modules. The -1 option for die is available for this mixer. Both the -1 and -2 mixers are electrically identically but with mirrored footprints.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-1467LCH-1, GaAs MMIC High Dynamic Range Mixer - MM1-1467LCH-1 - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-1467LCH-1, GaAs MMIC High Dynamic Range Mixer
MM1-1467LCH-1
MM1-1467LCH-1, GaAs MMIC High Dynamic Range Mixer MM1-1467LCH-1
MM1-1467L is a GaAs MMIC double balanced mixer with a broad IF bandwidth and low conversion loss. This mixer ideal for applications which require broad IF bandwidths with operation at mmWave frequencies. The MM1-1467L is available as both wire bondable die and as connectorized modules. The -1 option for die is available for this mixer. Both the -1 and -2 mixers are electrically identically but with mirrored footprints.

MM1-1467L is a GaAs MMIC double balanced mixer with a broad IF bandwidth and low conversion loss. This mixer ideal for applications which require broad IF bandwidths with operation at mmWave frequencies. The MM1-1467L is available as both wire bondable die and as connectorized modules. The -1 option for die is available for this mixer. Both the -1 and -2 mixers are electrically identically but with mirrored footprints.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-1467LCH-1
Product Name MM1-1467LCH-1, GaAs MMIC High Dynamic Range Mixer
Package Type bare-die
Unlock Full Specs
to access all available technical data

Similar Products

MMIQ-30120HM, GaAs MMIC mmWave Differential IF IQ Mixer - MMIQ-30120HM - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type iq-mixers
RF 30000 to 120000 MHz
View Details
MM1-0832LCH-2, GaAs MMIC Double Balanced Mixer - MM1-0832LCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type Double Balanced; mixers
RF 8000 to 32000 MHz
View Details
MT3-0113HCQG-2, GaAs MMIC High Dynamic Range Mixer - MT3-0113HCQG-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 1500 to 13000 MHz
View Details
MMIQ-1867LSM-2, Low LO Drive Surface Mount MMIC IQ Mixer - MMIQ-1867LSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type iq-mixers
RF 18000 to 67000 MHz
View Details