Marki Microwave LLC SSB-0618MXW-2, Single-Sideband Double-Balanced 6 - 18 GHz Mixers SSB-0618MXW-2

Description
SSB-0618MXW-2 is Not Recommended for New Design. Please refer to MMIQ-0626HS and QH-0R518 as the recommended replacement. The SSB-0618 is a single sideband mixer that will perform a single sided upconversion. In a single sided upconversion, one of the two upconverted sidebands is suppressed by the mixer out of the RF port. SSB mixers have generally been replaced by MMIQ mixers with superior performance, repeatability, and availability. SSB series mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet
Description
SSB-0618MXW-2 is Not Recommended for New Design. Please refer to MMIQ-0626HS and QH-0R518 as the recommended replacement. The SSB-0618 is a single sideband mixer that will perform a single sided upconversion. In a single sided upconversion, one of the two upconverted sidebands is suppressed by the mixer out of the RF port. SSB mixers have generally been replaced by MMIQ mixers with superior performance, repeatability, and availability. SSB series mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSB-0618MXW-2, Single-Sideband Double-Balanced 6 - 18 GHz Mixers - SSB-0618MXW-2 - Marki Microwave LLC
Morgan Hill, CA, United States
SSB-0618MXW-2, Single-Sideband Double-Balanced 6 - 18 GHz Mixers
SSB-0618MXW-2
SSB-0618MXW-2, Single-Sideband Double-Balanced 6 - 18 GHz Mixers SSB-0618MXW-2
SSB-0618MXW-2 is Not Recommended for New Design. Please refer to MMIQ-0626HS and QH-0R518 as the recommended replacement. The SSB-0618 is a single sideband mixer that will perform a single sided upconversion. In a single sided upconversion, one of the two upconverted sidebands is suppressed by the mixer out of the RF port. SSB mixers have generally been replaced by MMIQ mixers with superior performance, repeatability, and availability. SSB series mixers are still used in legacy systems and are suitable for laboratory use.

SSB-0618MXW-2 is Not Recommended for New Design. Please refer to MMIQ-0626HS and QH-0R518 as the recommended replacement.


The SSB-0618 is a single sideband mixer that will perform a single sided upconversion. In a single sided upconversion, one of the two upconverted sidebands is suppressed by the mixer out of the RF port. SSB mixers have generally been replaced by MMIQ mixers with superior performance, repeatability, and availability. SSB series mixers are still used in legacy systems and are suitable for laboratory use.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number SSB-0618MXW-2
Product Name SSB-0618MXW-2, Single-Sideband Double-Balanced 6 - 18 GHz Mixers
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

T3-07LQ-2, Two-Tone-Terminator Mixer - T3-07LQ-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type mixers
RF 1 to 7000 MHz
View Details
SSB-0618MXW-1, Single-Sideband Double-Balanced Mixers - SSB-0618MXW-1 - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; iq-mixers
RF 6000 to 18000 MHz
View Details
MMIQA-1040HPSM, Integrated Drive GaAs MMIC IQ Mixer - MMIQA-1040HPSM - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type iq-mixers
RF 10000 to 40000 MHz
View Details
MM1-1044LS-KKS, Low Power GaAs MMIC Double Balanced Mixer - MM1-1044LS-KKS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 10000 to 44000 MHz
View Details