Marki Microwave LLC GaAs MMIC Chip Scale Package Double Balanced Mixer MM1-0626SCSP2

Description
The MM1-0626SCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-0626SCSP2 is available in a lead-free, RoHS compliant 2.5x2.5 mm chip scale surface mount package (CSP2) and is compatible with standard leaded and lead-free PCB reflow soldering processes. The MM1-0626SCSP2 is a smaller alternative to the standard MM1-0626SSM.
Request a Quote Datasheet
Description
The MM1-0626SCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-0626SCSP2 is available in a lead-free, RoHS compliant 2.5x2.5 mm chip scale surface mount package (CSP2) and is compatible with standard leaded and lead-free PCB reflow soldering processes. The MM1-0626SCSP2 is a smaller alternative to the standard MM1-0626SSM.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaAs MMIC Chip Scale Package Double Balanced Mixer - MM1-0626SCSP2 - Marki Microwave LLC
Morgan Hill, CA, United States
GaAs MMIC Chip Scale Package Double Balanced Mixer
MM1-0626SCSP2
GaAs MMIC Chip Scale Package Double Balanced Mixer MM1-0626SCSP2
The MM1-0626SCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-0626SCSP2 is available in a lead-free, RoHS compliant 2.5x2.5 mm chip scale surface mount package (CSP2) and is compatible with standard leaded and lead-free PCB reflow soldering processes. The MM1-0626SCSP2 is a smaller alternative to the standard MM1-0626SSM.

The MM1-0626SCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-0626SCSP2 is available in a lead-free, RoHS compliant 2.5x2.5 mm chip scale surface mount package (CSP2) and is compatible with standard leaded and lead-free PCB reflow soldering processes. The MM1-0626SCSP2 is a smaller alternative to the standard MM1-0626SSM.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-0626SCSP2
Product Name GaAs MMIC Chip Scale Package Double Balanced Mixer
Package Type Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

M1-0420HP, Double-Balanced Mixers - M1-0420HP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 4000 to 20000 MHz
View Details
MM1-0212SS, GaAs MMIC Double Balanced Mixer - MM1-0212SS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 2000 to 12000 MHz
View Details
M2H-0220NE-2, Triple-Balanced 2 - 20 GHz Mixers - M2H-0220NE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details
MMIQ-0416HCH-2, Passive GaAs MMIC IQ Mixer - MMIQ-0416HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type iq-mixers
RF 4000 to 16000 MHz
View Details