Marki Microwave LLC ML1-0110LSM-1, Microlithic Double-Balanced Mixer ML1-0110LSM-1

Description
ML1-0110LSM-1 is End of Life. Please refer to MM1-0115HPSM-2 as the recommended replacement. The ML1-0110SM is a Surface Mount Microlithic double balanced mixer. As with all Microlithic mixers, it features excellent conversion loss, isolation, and spurious performance across a broad bandwidth and in a miniaturized form factor. Accurate, nonlinear software models are available for Microwave Office through the Marki Microwave PDK. The ML1-0110SM is a lead free, RoHS compliant package compatible with standard leaded and lead-free solder reflows. SMA connectorized evaluation packages are available. The ML1-0110SM is an excellent alternative to Marki Microwave M1 and M3 mixers packaged in surface mount packages such as the EZ package.
Request a Quote Datasheet
Description
ML1-0110LSM-1 is End of Life. Please refer to MM1-0115HPSM-2 as the recommended replacement. The ML1-0110SM is a Surface Mount Microlithic double balanced mixer. As with all Microlithic mixers, it features excellent conversion loss, isolation, and spurious performance across a broad bandwidth and in a miniaturized form factor. Accurate, nonlinear software models are available for Microwave Office through the Marki Microwave PDK. The ML1-0110SM is a lead free, RoHS compliant package compatible with standard leaded and lead-free solder reflows. SMA connectorized evaluation packages are available. The ML1-0110SM is an excellent alternative to Marki Microwave M1 and M3 mixers packaged in surface mount packages such as the EZ package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ML1-0110LSM-1, Microlithic Double-Balanced Mixer - ML1-0110LSM-1 - Marki Microwave LLC
Morgan Hill, CA, United States
ML1-0110LSM-1, Microlithic Double-Balanced Mixer
ML1-0110LSM-1
ML1-0110LSM-1, Microlithic Double-Balanced Mixer ML1-0110LSM-1
ML1-0110LSM-1 is End of Life. Please refer to MM1-0115HPSM-2 as the recommended replacement. The ML1-0110SM is a Surface Mount Microlithic double balanced mixer. As with all Microlithic mixers, it features excellent conversion loss, isolation, and spurious performance across a broad bandwidth and in a miniaturized form factor. Accurate, nonlinear software models are available for Microwave Office through the Marki Microwave PDK. The ML1-0110SM is a lead free, RoHS compliant package compatible with standard leaded and lead-free solder reflows. SMA connectorized evaluation packages are available. The ML1-0110SM is an excellent alternative to Marki Microwave M1 and M3 mixers packaged in surface mount packages such as the EZ package.

ML1-0110LSM-1 is End of Life. Please refer to MM1-0115HPSM-2 as the recommended replacement.


The ML1-0110SM is a Surface Mount Microlithic double balanced mixer. As with all Microlithic mixers, it features excellent conversion loss, isolation, and spurious performance across a broad bandwidth and in a miniaturized form factor. Accurate, nonlinear software models are available for Microwave Office through the Marki Microwave PDK. The ML1-0110SM is a lead free, RoHS compliant package compatible with standard leaded and lead-free solder reflows. SMA connectorized evaluation packages are available. The ML1-0110SM is an excellent alternative to Marki Microwave M1 and M3 mixers packaged in surface mount packages such as the EZ package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number ML1-0110LSM-1
Product Name ML1-0110LSM-1, Microlithic Double-Balanced Mixer
Package Type Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

T3-18GLES, Two-Tone-Terminator Mixer - T3-18GLES - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type mixers
RF 10 to 18000 MHz
View Details
MM1-35130HCH-2, GaAs MMIC Double Balanced mmWave Mixer - MM1-35130HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type Double Balanced; mixers
RF 0.0 to ? MHz
View Details
T3-07LCQG-1, Two-Tone-Terminator Mixer - T3-07LCQG-1 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 1 to 7000 MHz
View Details
IRW-0618MXW-2, Image Reject Double-Balanced Mixers - IRW-0618MXW-2 - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; iq-mixers
RF 6000 to 18000 MHz
View Details