Marki Microwave LLC MM1-0312SCH-2, GaAs MMIC Double Balanced Mixer MM1-0312SCH-2

Description
The MM1-0312S is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-0312S is available as a wire bondable chip or an SMA connectorized package. The MM1-0312S is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers.
Request a Quote Datasheet
Description
The MM1-0312S is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-0312S is available as a wire bondable chip or an SMA connectorized package. The MM1-0312S is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-0312SCH-2, GaAs MMIC Double Balanced Mixer - MM1-0312SCH-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-0312SCH-2, GaAs MMIC Double Balanced Mixer
MM1-0312SCH-2
MM1-0312SCH-2, GaAs MMIC Double Balanced Mixer MM1-0312SCH-2
The MM1-0312S is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-0312S is available as a wire bondable chip or an SMA connectorized package. The MM1-0312S is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers.

The MM1-0312S is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-0312S is available as a wire bondable chip or an SMA connectorized package. The MM1-0312S is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-0312SCH-2
Product Name MM1-0312SCH-2, GaAs MMIC Double Balanced Mixer
Package Type bare-die
Unlock Full Specs
to access all available technical data

Similar Products

M1-1020ME-2, Double-Balanced 10 - 20 GHz Mixers - M1-1020ME-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 10000 to 20000 MHz
View Details
M8-0420MS, Double-Balanced 4 - 20 GHz Mixer - M8-0420MS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 4000 to 20000 MHz
View Details
MMIQ-0205HSM-2, MMIC Double-Balanced I/Q Mixer - MMIQ-0205HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; iq-mixers
RF 1750 to 5000 MHz
View Details
M1-0408NE-1, Double-Balanced Mixers - M1-0408NE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 4000 to 8000 MHz
View Details