Marki Microwave LLC MM2-0530LSM-2, GaAs MMIC Triple Balanced Mixer MM2-0530LSM-2

Description
The MM2-0530LSM is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations, unit-to-unit repeatability and reliability. The MM2-0530LSM is 4x4 mm QFN packaged. Evaluation boards are available.
Request a Quote Datasheet
Description
The MM2-0530LSM is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations, unit-to-unit repeatability and reliability. The MM2-0530LSM is 4x4 mm QFN packaged. Evaluation boards are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM2-0530LSM-2, GaAs MMIC Triple Balanced Mixer - MM2-0530LSM-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM2-0530LSM-2, GaAs MMIC Triple Balanced Mixer
MM2-0530LSM-2
MM2-0530LSM-2, GaAs MMIC Triple Balanced Mixer MM2-0530LSM-2
The MM2-0530LSM is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations, unit-to-unit repeatability and reliability. The MM2-0530LSM is 4x4 mm QFN packaged. Evaluation boards are available.

The MM2-0530LSM is a passive MMIC triple balanced mixer. It features a broadband IF port that spans from 2 to 20 GHz, and has excellent spurious suppression. GaAs MMIC technology improves upon the previous generation of hand assembled, hybrid M2 triple balanced mixers with improved isolations, unit-to-unit repeatability and reliability. The MM2-0530LSM is 4x4 mm QFN packaged. Evaluation boards are available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM2-0530LSM-2
Product Name MM2-0530LSM-2, GaAs MMIC Triple Balanced Mixer
Package Type Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

M2H-0220ME-2, Triple-Balanced 2 - 20 GHz Mixers - M2H-0220ME-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details
M2-0208ME-2, Triple-Balanced Mixers - M2-0208ME-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 8000 MHz
View Details
M1-0220NP, Double-Balanced Mixers - M1-0220NP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 2000 to 20000 MHz
View Details
M1-0212NE-2, Double-Balanced Mixers - M1-0212NE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 2000 to 12000 MHz
View Details