The MM1-0212SSM is a highly linear GaAs MMIC double balanced mixer. MM1-0212SSM is a low frequency, high linearity S band mixer that works well as both an up and down converter through X band. This mixer offers low conversion loss and high LO to RF isolations at the nominal LO drive. The sister MM1-0212HSM and MM1-0212LSM are recommended for applications which need LO operation at lower powers. The MM1-0212SSM is available in a 4X4 mm QFN package. Evaluation boards are available.
| Marki Microwave LLC | |
|---|---|
| Product Category | RF Mixers |
| Product Number | MM1-0212SSM-2 |
| Product Name | MM1-0212SSM-2, GaAs MMIC Double Balanced Mixer |
| Package Type | Surface Mount; surface-mount |