Marki Microwave LLC GaAs MMIC Triple Balanced Mixer MM2-0432HPSM-2

Description
The MM2-0432HPSM-2 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 4 to 32 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The device supports a wide LO input power range of +15 to +21 dBm (nominal +18 dBm), providing flexibility across system implementations. Packaged in a 3 ƒâ€” 3 mm QFN, the MM2-0432HPSM-2 enables compact, repeatable implementations in space-constrained RF assemblies. Evaluation boards are available.
Request a Quote Datasheet
Description
The MM2-0432HPSM-2 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 4 to 32 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The device supports a wide LO input power range of +15 to +21 dBm (nominal +18 dBm), providing flexibility across system implementations. Packaged in a 3 ƒâ€” 3 mm QFN, the MM2-0432HPSM-2 enables compact, repeatable implementations in space-constrained RF assemblies. Evaluation boards are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaAs MMIC Triple Balanced Mixer - MM2-0432HPSM-2 - Marki Microwave LLC
Morgan Hill, CA, United States
GaAs MMIC Triple Balanced Mixer
MM2-0432HPSM-2
GaAs MMIC Triple Balanced Mixer MM2-0432HPSM-2
The MM2-0432HPSM-2 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 4 to 32 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The device supports a wide LO input power range of +15 to +21 dBm (nominal +18 dBm), providing flexibility across system implementations. Packaged in a 3 ƒâ€” 3 mm QFN, the MM2-0432HPSM-2 enables compact, repeatable implementations in space-constrained RF assemblies. Evaluation boards are available.

The MM2-0432HPSM-2 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 4 to 32 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The device supports a wide LO input power range of +15 to +21 dBm (nominal +18 dBm), providing flexibility across system implementations. Packaged in a 3 ƒâ€” 3 mm QFN, the MM2-0432HPSM-2 enables compact, repeatable implementations in space-constrained RF assemblies. Evaluation boards are available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM2-0432HPSM-2
Product Name GaAs MMIC Triple Balanced Mixer
Package Type Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

M2-0219MZ, Triple-Balanced Mixers - M2-0219MZ - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 19000 MHz
View Details
M1-0310HE-1, High Isolation Double-Balanced 3- 10 GHz Mixers - M1-0310HE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 3000 to 10000 MHz
View Details
MMIQ-0416HCH-2, Passive GaAs MMIC IQ Mixer - MMIQ-0416HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type iq-mixers
RF 4000 to 16000 MHz
View Details
MM1-0115HPSM, GaAs MMIC Double Balanced Mixer - MM1-0115HPSM - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 1000 to 15000 MHz
View Details