Marki Microwave LLC IR-4509MXP-1, Image Reject Double-Balanced 4.5 - 9.0 GHz Mixers IR-4509MXP-1

Description
IR-4509MXP-1 is End of Life. Please refer to MMIQ-0416LS and QH-0R518 as the recommended replacement. The IR-4509 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This broadband mixer spans 4.5 to 9 GHz on the RF and LO ports with an IF from 50 to 90 MHz. IR series mixers have generally been replaced with MMIQ mixers with superior performance, repeatability, and availability. IR series mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet
Description
IR-4509MXP-1 is End of Life. Please refer to MMIQ-0416LS and QH-0R518 as the recommended replacement. The IR-4509 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This broadband mixer spans 4.5 to 9 GHz on the RF and LO ports with an IF from 50 to 90 MHz. IR series mixers have generally been replaced with MMIQ mixers with superior performance, repeatability, and availability. IR series mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR-4509MXP-1, Image Reject Double-Balanced 4.5 - 9.0 GHz Mixers - IR-4509MXP-1 - Marki Microwave LLC
Morgan Hill, CA, United States
IR-4509MXP-1, Image Reject Double-Balanced 4.5 - 9.0 GHz Mixers
IR-4509MXP-1
IR-4509MXP-1, Image Reject Double-Balanced 4.5 - 9.0 GHz Mixers IR-4509MXP-1
IR-4509MXP-1 is End of Life. Please refer to MMIQ-0416LS and QH-0R518 as the recommended replacement. The IR-4509 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This broadband mixer spans 4.5 to 9 GHz on the RF and LO ports with an IF from 50 to 90 MHz. IR series mixers have generally been replaced with MMIQ mixers with superior performance, repeatability, and availability. IR series mixers are still used in legacy systems and are suitable for laboratory use.

IR-4509MXP-1 is End of Life. Please refer to MMIQ-0416LS and QH-0R518 as the recommended replacement.


The IR-4509 is an image reject mixer that performs single sided downconversion, or "image reject" conversion, and offers excellent image rejection across broad bandwidths. This broadband mixer spans 4.5 to 9 GHz on the RF and LO ports with an IF from 50 to 90 MHz. IR series mixers have generally been replaced with MMIQ mixers with superior performance, repeatability, and availability. IR series mixers are still used in legacy systems and are suitable for laboratory use.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number IR-4509MXP-1
Product Name IR-4509MXP-1, Image Reject Double-Balanced 4.5 - 9.0 GHz Mixers
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

T3-07MQP, Two-Tone-Terminator Mixer - T3-07MQP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type mixers
RF 1 to 7000 MHz
View Details
MM1-1140HS, GaAs Double-Balanced Mixer - MM1-1140HS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 11000 to 40000 MHz
View Details
M9-0444LNV, Double-Balanced Mixers - M9-0444LNV - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 4000 to 44000 MHz
View Details
T3H-20GICTG-1, Two-Tone-Terminator .01 - 20 GHz Mixer - T3H-20GICTG-1 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 10 to 20000 MHz
View Details