Marki Microwave LLC MMIQ-0416LSM-2, Low LO Drive Surface Mount MMIC IQ Mixer MMIQ-0416LSM-2

Description
The MMIQ-0416LSM is a low LO drive, passive GaAs MMIC IQ. This is an ultra-broadband mixer spanning 4 to 16GHz on the RF and LO ports with an IF from DC to 6 GHz. Up to 40 dB of image rejection is available due to the excellent phase and amplitude balance of its on-chip LO quadrature hybrid. Banded performance is possible at LO drive as low as +4dBm. Both surface QFNs and evaluation boards are available.
Request a Quote Datasheet
Description
The MMIQ-0416LSM is a low LO drive, passive GaAs MMIC IQ. This is an ultra-broadband mixer spanning 4 to 16GHz on the RF and LO ports with an IF from DC to 6 GHz. Up to 40 dB of image rejection is available due to the excellent phase and amplitude balance of its on-chip LO quadrature hybrid. Banded performance is possible at LO drive as low as +4dBm. Both surface QFNs and evaluation boards are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMIQ-0416LSM-2, Low LO Drive Surface Mount MMIC IQ Mixer - MMIQ-0416LSM-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MMIQ-0416LSM-2, Low LO Drive Surface Mount MMIC IQ Mixer
MMIQ-0416LSM-2
MMIQ-0416LSM-2, Low LO Drive Surface Mount MMIC IQ Mixer MMIQ-0416LSM-2
The MMIQ-0416LSM is a low LO drive, passive GaAs MMIC IQ. This is an ultra-broadband mixer spanning 4 to 16GHz on the RF and LO ports with an IF from DC to 6 GHz. Up to 40 dB of image rejection is available due to the excellent phase and amplitude balance of its on-chip LO quadrature hybrid. Banded performance is possible at LO drive as low as +4dBm. Both surface QFNs and evaluation boards are available.

The MMIQ-0416LSM is a low LO drive, passive GaAs MMIC IQ. This is an ultra-broadband mixer spanning 4 to 16GHz on the RF and LO ports with an IF from DC to 6 GHz. Up to 40 dB of image rejection is available due to the excellent phase and amplitude balance of its on-chip LO quadrature hybrid. Banded performance is possible at LO drive as low as +4dBm. Both surface QFNs and evaluation boards are available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MMIQ-0416LSM-2
Product Name MMIQ-0416LSM-2, Low LO Drive Surface Mount MMIC IQ Mixer
Package Type Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

MT3H-0113LSM-2, GaAs MMIC High Dynamic Range Mixer - MT3H-0113LSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 1500 to 13000 MHz
View Details
MM1-0312HS, GaAs MMIC Double Balanced Mixer - MM1-0312HS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 3000 to 12000 MHz
View Details
MM2-0530HS, GaAs MMIC Triple Balanced Mixer - MM2-0530HS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details
SSB-0618MXW-2, Single-Sideband Double-Balanced 6 - 18 GHz Mixers - SSB-0618MXW-2 - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; iq-mixers
RF 6000 to 18000 MHz
View Details