Marki Microwave LLC M1-0420NE-2, Double-Balanced Mixers M1-0420NE-2

Description
M1-0420NE-2 is End of Life. Please refer to MM1-0222HSM-2 or MM1-0320HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M1 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet
Description
M1-0420NE-2 is End of Life. Please refer to MM1-0222HSM-2 or MM1-0320HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M1 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M1-0420NE-2, Double-Balanced Mixers - M1-0420NE-2 - Marki Microwave LLC
Morgan Hill, CA, United States
M1-0420NE-2, Double-Balanced Mixers
M1-0420NE-2
M1-0420NE-2, Double-Balanced Mixers M1-0420NE-2
M1-0420NE-2 is End of Life. Please refer to MM1-0222HSM-2 or MM1-0320HSM-2 as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M1 mixers are still used in legacy systems and are suitable for laboratory use.

M1-0420NE-2 is End of Life. Please refer to MM1-0222HSM-2 or MM1-0320HSM-2 as the recommended replacement.


M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M1 mixers are still used in legacy systems and are suitable for laboratory use.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number M1-0420NE-2
Product Name M1-0420NE-2, Double-Balanced Mixers
Package Type microstrip
Unlock Full Specs
to access all available technical data

Similar Products

MT3L-0113HSM-2, GaAs MMIC High Dynamic Range Mixer - MT3L-0113HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 1500 to 13000 MHz
View Details
M8-0326LS, Double-Balanced 3 - 26.5 GHz Mixer - M8-0326LS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 3000 to 26500 MHz
View Details
M1R-0726LZ-1, Double-Balanced Mixers - M1R-0726LZ-1 - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 7000 to 26500 MHz
View Details
SSB-0618MXW-2, Single-Sideband Double-Balanced 6 - 18 GHz Mixers - SSB-0618MXW-2 - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; iq-mixers
RF 6000 to 18000 MHz
View Details