Marki Microwave LLC M1R-0726LZ, Double-Balanced Mixers M1R-0726LZ

Description
M1R-0726LZ is End of Life. Please refer to MM1-0626HS or MM1-0832LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M1 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet
Description
M1R-0726LZ is End of Life. Please refer to MM1-0626HS or MM1-0832LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M1 mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M1R-0726LZ, Double-Balanced Mixers - M1R-0726LZ - Marki Microwave LLC
Morgan Hill, CA, United States
M1R-0726LZ, Double-Balanced Mixers
M1R-0726LZ
M1R-0726LZ, Double-Balanced Mixers M1R-0726LZ
M1R-0726LZ is End of Life. Please refer to MM1-0626HS or MM1-0832LS as the recommended replacement. M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M1 mixers are still used in legacy systems and are suitable for laboratory use.

M1R-0726LZ is End of Life. Please refer to MM1-0626HS or MM1-0832LS as the recommended replacement.


M1 double balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations and a DC IF response. M1 mixers have generally been replaced with MM1 mixers with superior performance, repeatability, and availability. M1 mixers are still used in legacy systems and are suitable for laboratory use.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number M1R-0726LZ
Product Name M1R-0726LZ, Double-Balanced Mixers
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

T3-1040GLES-2, High-Linearity Triple-Balanced Mixers - T3-1040GLES-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 10000 to 40000 MHz
View Details
MM1A-0622HPSM-2, Double Balanced Mixer/LO Amplifier - MM1A-0622HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 6000 to 22000 MHz
View Details
M1-0212HP, Double-Balanced Mixers - M1-0212HP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 2000 to 12000 MHz
View Details
M8-0326NS, Double-Balanced 3 - 26.5 GHz Mixer - M8-0326NS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 3000 to 26500 MHz
View Details