ML1-0110LSM-2 is End of Life. Please refer to MM1-0115HPSM-2 as the recommended replacement.
The ML1-0110SM is a Surface Mount Microlithic double balanced mixer. As with all Microlithic mixers, it features excellent conversion loss, isolation, and spurious performance across a broad bandwidth and in a miniaturized form factor. Accurate, nonlinear software models are available for Microwave Office through the Marki Microwave PDK. The ML1-0110SM is a lead free, RoHS compliant package compatible with standard leaded and lead-free solder reflows. SMA connectorized evaluation packages are available. The ML1-0110SM is an excellent alternative to Marki Microwave M1 and M3 mixers packaged in surface mount packages such as the EZ package.
| Marki Microwave LLC | |
|---|---|
| Product Category | RF Mixers |
| Product Number | ML1-0110LSM-2 |
| Product Name | ML1-0110LSM-2, Microlithic Double-Balanced Mixer |
| Package Type | Surface Mount; surface-mount |