The MM2-0843HPSM-1 is a passive GaAs MMIC triple-balanced mixer designed with broadband operation from 8 to 43 GHz. It delivers low conversion loss, high linearity, and excellent port-to-port isolation. The device supports a wide LO input power range of +15 to +21 dBm (nominal +18 dBm), providing flexibility across system implementations. Packaged in a 3 â 3 mm QFN, the MM2-0843HPSM-1 enables compact, repeatable implementations in space-constrained RF assemblies. Evaluation boards are available.
| Marki Microwave LLC | |
|---|---|
| Product Category | RF Mixers |
| Product Number | MM2-0843HPSM-1 |
| Product Name | GaAs MMIC Triple Balanced Mixer |
| Package Type | Surface Mount; surface-mount |