Marki Microwave LLC MM1-2567LS, GaAs DOUBLE-BALANCED MIXER MM1-2567LS

Description
The MM1-2567LS is a passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-2567LS is available in a connectorized package. Owing to its passive balun circuitry, the mixer can be used in two different configurations: Configuration A for highest efficiency and Configuration B for the best spurious performance and lowest LO drive.
Request a Quote Datasheet
Description
The MM1-2567LS is a passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-2567LS is available in a connectorized package. Owing to its passive balun circuitry, the mixer can be used in two different configurations: Configuration A for highest efficiency and Configuration B for the best spurious performance and lowest LO drive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-2567LS, GaAs DOUBLE-BALANCED MIXER - MM1-2567LS - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-2567LS, GaAs DOUBLE-BALANCED MIXER
MM1-2567LS
MM1-2567LS, GaAs DOUBLE-BALANCED MIXER MM1-2567LS
The MM1-2567LS is a passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-2567LS is available in a connectorized package. Owing to its passive balun circuitry, the mixer can be used in two different configurations: Configuration A for highest efficiency and Configuration B for the best spurious performance and lowest LO drive.

The MM1-2567LS is a passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-2567LS is available in a connectorized package. Owing to its passive balun circuitry, the mixer can be used in two different configurations: Configuration A for highest efficiency and Configuration B for the best spurious performance and lowest LO drive.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-2567LS
Product Name MM1-2567LS, GaAs DOUBLE-BALANCED MIXER
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

M2H-0220ME-2, Triple-Balanced 2 - 20 GHz Mixers - M2H-0220ME-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details
M1-0218MP, Double-Balanced Mixers - M1-0218MP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 2000 to 18000 MHz
View Details
M1-0818NE-1, Double-Balanced Mixers - M1-0818NE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 8000 to 18000 MHz
View Details
M9-0444INV, Double-Balanced Mixers - M9-0444INV - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 4000 to 44000 MHz
View Details