Marki Microwave LLC MM1-1850SSM-2, GaAs MMIC Double Balanced Mixer MM1-1850SSM-2

Description
The MM1-1850SSM is a GaAs MMIC double balanced mixer that operates at high frequency in a proprietary surface mount package. MM1-1850SSM is a K/Ka band mixer that works well as both an up and down converter. This mixer offers exceptionally high frequency RF bandwidth for a surface mount mixer and high spurious suppression. The sister MM1-1850HSM is recommended for lower LO power applications. The MM1-1850SSM is available in a proprietary 4x4 mm package. Evaluation boards are available.
Request a Quote Datasheet
Description
The MM1-1850SSM is a GaAs MMIC double balanced mixer that operates at high frequency in a proprietary surface mount package. MM1-1850SSM is a K/Ka band mixer that works well as both an up and down converter. This mixer offers exceptionally high frequency RF bandwidth for a surface mount mixer and high spurious suppression. The sister MM1-1850HSM is recommended for lower LO power applications. The MM1-1850SSM is available in a proprietary 4x4 mm package. Evaluation boards are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-1850SSM-2, GaAs MMIC Double Balanced Mixer - MM1-1850SSM-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-1850SSM-2, GaAs MMIC Double Balanced Mixer
MM1-1850SSM-2
MM1-1850SSM-2, GaAs MMIC Double Balanced Mixer MM1-1850SSM-2
The MM1-1850SSM is a GaAs MMIC double balanced mixer that operates at high frequency in a proprietary surface mount package. MM1-1850SSM is a K/Ka band mixer that works well as both an up and down converter. This mixer offers exceptionally high frequency RF bandwidth for a surface mount mixer and high spurious suppression. The sister MM1-1850HSM is recommended for lower LO power applications. The MM1-1850SSM is available in a proprietary 4x4 mm package. Evaluation boards are available.

The MM1-1850SSM is a GaAs MMIC double balanced mixer that operates at high frequency in a proprietary surface mount package. MM1-1850SSM is a K/Ka band mixer that works well as both an up and down converter. This mixer offers exceptionally high frequency RF bandwidth for a surface mount mixer and high spurious suppression. The sister MM1-1850HSM is recommended for lower LO power applications. The MM1-1850SSM is available in a proprietary 4x4 mm package. Evaluation boards are available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-1850SSM-2
Product Name MM1-1850SSM-2, GaAs MMIC Double Balanced Mixer
Package Type Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

GaAs MMIC mmWave Double Balanced Mixer - MM1-1886LCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type Double Balanced; mixers
RF 18000 to ? MHz
View Details
T3H-20GICTG-1, Two-Tone-Terminator .01 - 20 GHz Mixer - T3H-20GICTG-1 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 10 to 20000 MHz
View Details
T3-07MCQG-2, Two-Tone-Terminator Mixer - T3-07MCQG-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 1 to 7000 MHz
View Details
IQ-4509MXP, Quadrature-If Double-Balanced Mixers - IQ-4509MXP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; iq-mixers
RF 4500 to 9000 MHz
View Details