Marki Microwave LLC MM1-0626SS, GaAs MMIC Double Balanced Mixer MM1-0626SS

Description
The MM1-0626S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-0626S is available as a wire bondable chip or an SMA connectorized package. The MM1-0626S is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers.
Request a Quote Datasheet
Description
The MM1-0626S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-0626S is available as a wire bondable chip or an SMA connectorized package. The MM1-0626S is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-0626SS, GaAs MMIC Double Balanced Mixer - MM1-0626SS - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-0626SS, GaAs MMIC Double Balanced Mixer
MM1-0626SS
MM1-0626SS, GaAs MMIC Double Balanced Mixer MM1-0626SS
The MM1-0626S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-0626S is available as a wire bondable chip or an SMA connectorized package. The MM1-0626S is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers.

The MM1-0626S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-0626S is available as a wire bondable chip or an SMA connectorized package. The MM1-0626S is a superior alternative to Marki Microwave carrier and packaged M1 and M3 mixers.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-0626SS
Product Name MM1-0626SS, GaAs MMIC Double Balanced Mixer
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

IRW-0618MXW-1, Image Reject Double-Balanced 6 - 18 GHz Mixer - IRW-0618MXW-1 - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; iq-mixers
RF 6000 to 18000 MHz
View Details
MMIQ-0520LSM-2, Low LO Drive Surface Mount MMIC IQ Mixer - MMIQ-0520LSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type iq-mixers
RF 5000 to 20000 MHz
View Details
M1-0420SP, Double-Balanced Mixers - M1-0420SP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 4000 to 20000 MHz
View Details
M2H-0220ME-2, Triple-Balanced 2 - 20 GHz Mixers - M2H-0220ME-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 20000 MHz
View Details