Marki Microwave LLC MM1-1130HSM-2, GaAs Double-Balanced Mixer MM1-1130HSM-2

Description
MM1-1130HSM-2 is Not Recommended for New Design. Please refer to MM1-1040HPSM-2 as the recommended replacement. The MM1-1130HSM is a passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-1130HSM is available in a lead-free, RoHS compliant QFN surface mount package and is compatible with standard leaded and lead-free PCB reflow soldering processes. The MM1-1130HSM is a superior alternative to Marki Microwave surface mount M1 and M3 mixers.
Request a Quote Datasheet
Description
MM1-1130HSM-2 is Not Recommended for New Design. Please refer to MM1-1040HPSM-2 as the recommended replacement. The MM1-1130HSM is a passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-1130HSM is available in a lead-free, RoHS compliant QFN surface mount package and is compatible with standard leaded and lead-free PCB reflow soldering processes. The MM1-1130HSM is a superior alternative to Marki Microwave surface mount M1 and M3 mixers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-1130HSM-2, GaAs Double-Balanced Mixer - MM1-1130HSM-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-1130HSM-2, GaAs Double-Balanced Mixer
MM1-1130HSM-2
MM1-1130HSM-2, GaAs Double-Balanced Mixer MM1-1130HSM-2
MM1-1130HSM-2 is Not Recommended for New Design. Please refer to MM1-1040HPSM-2 as the recommended replacement. The MM1-1130HSM is a passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-1130HSM is available in a lead-free, RoHS compliant QFN surface mount package and is compatible with standard leaded and lead-free PCB reflow soldering processes. The MM1-1130HSM is a superior alternative to Marki Microwave surface mount M1 and M3 mixers.

MM1-1130HSM-2 is Not Recommended for New Design. Please refer to MM1-1040HPSM-2 as the recommended replacement.


The MM1-1130HSM is a passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-1130HSM is available in a lead-free, RoHS compliant QFN surface mount package and is compatible with standard leaded and lead-free PCB reflow soldering processes. The MM1-1130HSM is a superior alternative to Marki Microwave surface mount M1 and M3 mixers.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-1130HSM-2
Product Name MM1-1130HSM-2, GaAs Double-Balanced Mixer
Package Type Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

M2B-0218ME-2, Triple-Balanced Mixers - M2B-0218ME-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 2000 to 18000 MHz
View Details
M2B-0218HP, Triple-Balanced Mixers - M2B-0218HP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 18000 MHz
View Details
MMIQ-1040LCH-2, Low LO Drive Passive GaAs MMIC IQ Mixer - MMIQ-1040LCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type iq-mixers
RF 10000 to 40000 MHz
View Details
MMIQ-0218HCH-2, Passive GaAs MMIC IQ Mixer - MMIQ-0218HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type iq-mixers
RF 2000 to 18000 MHz
View Details