The MM1-0312HSM is a passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form factor. The MM1-0312HSM is available in a lead-free, RoHS compliant QFN surface mount package and is compatible with standard leaded and lead-free PCB reflow soldering processes. The MM1-0312HSM is a superior alternative to Marki Microwave surface mount M1 and M3 mixers.
| Marki Microwave LLC | |
|---|---|
| Product Category | RF Mixers |
| Product Number | MM1-0312HSM-2 |
| Product Name | MM1-0312HSM-2, GaAs Double-Balanced Mixer |
| Package Type | Surface Mount; surface-mount |