Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TRS3232ECDW

Description
Win Source Part Number: 1101213-TRS3232ECDW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 250kbps Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): MAX3232ECDWR; MAX3232CDW; MAX3232EIDWR; ADM3202ARNZ; ADM3202ARWZ; ADM3232EARNZ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TRS3232ECDWG4-ND,215 6-TRS3232ECDW,TRS323 2ECDWG4,TEXTISTRS323 2ECDW Base Product Number: TRS3232
Request a Quote Datasheet
Description
Win Source Part Number: 1101213-TRS3232ECDW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 250kbps Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): MAX3232ECDWR; MAX3232CDW; MAX3232EIDWR; ADM3202ARNZ; ADM3202ARWZ; ADM3232EARNZ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TRS3232ECDWG4-ND,215 6-TRS3232ECDW,TRS323 2ECDWG4,TEXTISTRS323 2ECDW Base Product Number: TRS3232
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1101213-TRS3232ECDW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1101213-TRS3232ECDW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1101213-TRS3232ECDW
Win Source Part Number: 1101213-TRS3232ECDW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 250kbps Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): MAX3232ECDWR; MAX3232CDW; MAX3232EIDWR; ADM3202ARNZ; ADM3202ARWZ; ADM3232EARNZ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TRS3232ECDWG4-ND,215 6-TRS3232ECDW,TRS323 2ECDWG4,TEXTISTRS323 2ECDW Base Product Number: TRS3232

Win Source Part Number: 1101213-TRS3232ECDW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300 mV
Data Rate: 250kbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): MAX3232ECDWR; MAX3232CDW; MAX3232EIDWR; ADM3202ARNZ; ADM3202ARWZ; ADM3232EARNZ;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TRS3232ECDWG4-ND,2156-TRS3232ECDW,TRS3232ECDWG4,TEXTISTRS3232ECDW
Base Product Number: TRS3232

Buy Now Datasheet
Drivers, Receivers, Transceivers - TRS3232ECDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRS3232ECDW
Drivers, Receivers, Transceivers TRS3232ECDW
2/2 Transceiver Full RS232 16-SOIC

2/2 Transceiver Full RS232 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1101213-TRS3232ECDW TRS3232ECDW
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details