Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TRS3232EIDW TRS3232EIDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 901127-TRS3232EIDW Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: TRS3232 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TRS3232EIDWG4, TRS3232EIDWG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901127-TRS3232EIDW Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: TRS3232 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TRS3232EIDWG4, TRS3232EIDWG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRS3232EIDW - 901127-TRS3232EIDW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS3232EIDW
901127-TRS3232EIDW
Interface - Interface - Drivers, Receivers, Transceivers - TRS3232EIDW 901127-TRS3232EIDW
Manufacturer: Texas Instruments Win Source Part Number: 901127-TRS3232EIDW Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: TRS3232 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TRS3232EIDWG4, TRS3232EIDWG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 901127-TRS3232EIDW
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TRS3232
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TRS3232EIDWG4, TRS3232EIDWG4-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - TRS3232EIDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRS3232EIDW
Drivers, Receivers, Transceivers TRS3232EIDW
2/2 Transceiver Full RS232 16-SOIC

2/2 Transceiver Full RS232 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 901127-TRS3232EIDW TRS3232EIDW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRS3232EIDW Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY54FCT245CTLMB - 907395-CY54FCT245CTLMB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details