Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TRS3253EIRSMR TRS3253EIRSMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 130257-TRS3253EIRSMR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Family Name: TRS3253E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (4x4) Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): LT1141ACN#PBF; LT1141ACSW#TRPBF; LT1141ACN; LT1141ACSW#TRMPBF; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 130257-TRS3253EIRSMR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Family Name: TRS3253E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (4x4) Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): LT1141ACN#PBF; LT1141ACSW#TRPBF; LT1141ACN; LT1141ACSW#TRMPBF; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRS3253EIRSMR - 130257-TRS3253EIRSMR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS3253EIRSMR
130257-TRS3253EIRSMR
Interface - Interface - Drivers, Receivers, Transceivers - TRS3253EIRSMR 130257-TRS3253EIRSMR
Manufacturer: Texas Instruments Win Source Part Number: 130257-TRS3253EIRSMR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Family Name: TRS3253E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (4x4) Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): LT1141ACN#PBF; LT1141ACSW#TRPBF; LT1141ACN; LT1141ACSW#TRMPBF; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 130257-TRS3253EIRSMR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Family Name: TRS3253E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (4x4)
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): LT1141ACN#PBF; LT1141ACSW#TRPBF; LT1141ACN; LT1141ACSW#TRMPBF;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - TRS3253EIRSMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRS3253EIRSMR
Drivers, Receivers, Transceivers TRS3253EIRSMR
3/5 Transceiver Full RS232 32-VQFN (4x4)

3/5 Transceiver Full RS232 32-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 130257-TRS3253EIRSMR TRS3253EIRSMR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRS3253EIRSMR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details