The TRS3223CDB is a multichannel RS-232 line driver and receiver designed for operation with supply voltages ranging from 3 V to 5.5 V. It features two drivers and two receivers, capable of data signaling rates up to 250 kbit/s. The device includes a dual charge-pump circuit that allows it to function with a minimal number of external components, specifically four 0.1 OºF capacitors. Notably, the TRS3223CDB offers robust ESD protection, exceeding ±15 kV using the Human-Body Model, making it suitable for applications where reliability is critical. It is optimized for battery-powered systems, including PDAs, notebooks, laptops, and hand-held equipment, with a low standby current of 1 OºA typical. The device also supports flexible power management features, including auto-powerdown capabilities that help conserve energy when the serial port is inactive. Engineers considering this product should note its compliance with TIA/EIA-232-F and ITU v.28 standards, ensuring compatibility with existing RS-232 systems.
2/2 Transceiver Full RS232 20-SSOP
IC TRANSCEIVER FULL 2/2 20SSOP
| Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | TRS3223CDB | 815-TRS3223CDB |
| Product Name | Drivers, Receivers, Transceivers | IC TRANSCEIVER FULL 2/2 20SSOP |
| Package Type | Surface Mount; 20-SSOP (0.209\", 5.30mm Width) | Surface Mount; 20-SSOP (0.209, 5.30mm Width) |
| Features | RoHS | RoHS |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 C (32.0 F) |
| Data Rate | 250 kbps | 250 kbps |