Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TRSF3222EIPWR TRSF3222EIPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 807022-TRSF3222EIPWR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 500kbps Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: TRSF3222E
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 807022-TRSF3222EIPWR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 500kbps Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: TRSF3222E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3222EIPWR - 807022-TRSF3222EIPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3222EIPWR
807022-TRSF3222EIPWR
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3222EIPWR 807022-TRSF3222EIPWR
Manufacturer: Texas Instruments Win Source Part Number: 807022-TRSF3222EIPWR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 500kbps Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: TRSF3222E

Manufacturer: Texas Instruments
Win Source Part Number: 807022-TRSF3222EIPWR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 500kbps
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: TRSF3222E

Buy Now
Drivers, Receivers, Transceivers - TRSF3222EIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRSF3222EIPWR
Drivers, Receivers, Transceivers TRSF3222EIPWR
2/2 Transceiver Full RS232 20-TSSOP

2/2 Transceiver Full RS232 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 807022-TRSF3222EIPWR TRSF3222EIPWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRSF3222EIPWR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details